Vishay Precision Group 27V 500mW Zener Diode MMSZ4711-V-GS08

Description
Diode Zener Single 27V 5% 500mW 2-Pin SOD-123 T/R Product overview: MMSZ4711-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMSZ4711-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Zener Single 27V 5% 500mW 2-Pin SOD-123 T/R Product overview: MMSZ4711-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMSZ4711-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
27V 500mW Zener Diode - 295-MMSZ4711-V-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27V 500mW Zener Diode
295-MMSZ4711-V-GS08
27V 500mW Zener Diode 295-MMSZ4711-V-GS08
Diode Zener Single 27V 5% 500mW 2-Pin SOD-123 T/R Product overview: MMSZ4711-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMSZ4711-V-GS08 can be used for catalog matching and distributor lookup.

Diode Zener Single 27V 5% 500mW 2-Pin SOD-123 T/R Product overview: MMSZ4711-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMSZ4711-V-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site
Zener Diode; Zener Voltage Nom Vishay - 69R4782 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode; Zener Voltage Nom Vishay
69R4782
Zener Diode; Zener Voltage Nom Vishay 69R4782
ZENER DIODE; Zener Voltage Nom:27V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE; Zener Voltage Nom:27V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode; Diode Case Style Vishay - 35K8562 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode; Diode Case Style Vishay
35K8562
Zener Diode; Diode Case Style Vishay 35K8562
ZENER DIODE; Diode Case Style:SOD-123; No. of Pins:2; Operating Temperature Range:-; Power Dissipation Pd:500mW; Zener Voltage Vz Typ:27V RoHS Compliant: Yes

ZENER DIODE; Diode Case Style:SOD-123; No. of Pins:2; Operating Temperature Range:-; Power Dissipation Pd:500mW; Zener Voltage Vz Typ:27V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 295-MMSZ4711-V-GS08 69R4782 35K8562
Product Name 27V 500mW Zener Diode Zener Diode; Zener Voltage Nom Vishay Zener Diode; Diode Case Style Vishay
PD 0.5000 milliwatts 500 milliwatts 500 milliwatts
Package SOD-123; SOD-123 SOD-123; SOD-123
Pin Count 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C7V5,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 1658834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details