Vishay Precision Group Single Zener Diodes MMSZ4711-E3-08

Description
Zener Diode 27V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 27V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ4711-E3-08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4711-E3-08-ND
Single Zener Diodes MMSZ4711-E3-08-ND
Zener Diode 27V 500mW ±5% Surface Mount SOD-123

Zener Diode 27V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
27V 0.5W Zener Diode - 287-MMSZ4711-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27V 0.5W Zener Diode
287-MMSZ4711-E3-08
27V 0.5W Zener Diode 287-MMSZ4711-E3-08
Zener Diode, 27V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ4711-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4711-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 27V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ4711-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4711-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1115873-MMSZ4711-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1115873-MMSZ4711-E3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1115873-MMSZ4711-E3-08
Win Source Part Number: 1115873-MMSZ4711-E3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 15,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Current - Reverse Leakage @ Vr: 10 nA @ 20.4 V Voltage - Zener (Nom) (Vz): 27 V Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: MMSZ4711

Win Source Part Number: 1115873-MMSZ4711-E3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 10 nA @ 20.4 V
Voltage - Zener (Nom) (Vz): 27 V
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: MMSZ4711

Buy Now Datasheet
Diode, Zener, 27V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay - 06X4545 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 27V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay
06X4545
Diode, Zener, 27V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay 06X4545
DIODE, ZENER, 27V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:27V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 27V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:27V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 27V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay - 12X8054 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 27V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay
12X8054
Diode, Zener, 27V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay 12X8054
DIODE, ZENER, 27V, 0.5W, SOD-123-2; Zener Voltage Nom:27V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 27V, 0.5W, SOD-123-2; Zener Voltage Nom:27V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ4711-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4711-E3-08
Discrete Semiconductor Products - Diodes - Zener MMSZ4711-E3-08
DIODE ZENER 27V 500MW SOD123

DIODE ZENER 27V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ4711-E3-08
Zener Diodes MMSZ4711-E3-08
Zener Diodes 27 Volt 0.5W 5%

Zener Diodes 27 Volt 0.5W 5%

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ4711-E3-08-ND 287-MMSZ4711-E3-08 1115873-MMSZ4711-E3-08 06X4545 MMSZ4711-E3-08 MMSZ4711-E3-08
Product Name Single Zener Diodes 27V 0.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Diode, Zener, 27V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS RoHS
PD 0.5000 milliwatts 500 milliwatts
Package SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2
Unlock Full Specs
to access all available technical data