Category: OEM Souring
Win Source Part Number: 1469641-MMSZ4710-E3-
Manufacturer: Vishay
DIODE ZENER 25V 500MW SOD123
DIODE ZENER 25V 500MW SOD123
Zener Diode 25V 500mW ±5% Surface Mount SOD-123
Zener Diodes 25 Volt 0.5W 5%
DIODE ZENER 25V 500MW SOD123
DIODE ZENER 25V 500MW SOD123
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1469641-MMSZ4710-E3-18 | 112-MMSZ4710-E3-18DKR-ND | MMSZ4710-E3-18 | MMSZ4710-E3-18 | MMSZ4710-E3-18 |
| Product Name | OEM Souring | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |