Vishay Precision Group Single Zener Diodes MMSZ4709-E3-08

Description
Zener Diode 24V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 24V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ4709-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4709-E3-08GITR-ND
Single Zener Diodes MMSZ4709-E3-08GITR-ND
Zener Diode 24V 500mW ±5% Surface Mount SOD-123

Zener Diode 24V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4709-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4709-E3-08GIDKR-ND
Single Zener Diodes MMSZ4709-E3-08GIDKR-ND
Zener Diode 24V 500mW ±5% Surface Mount SOD-123

Zener Diode 24V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4709-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4709-E3-08GICT-ND
Single Zener Diodes MMSZ4709-E3-08GICT-ND
Zener Diode 24V 500mW ±5% Surface Mount SOD-123

Zener Diode 24V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ4709-E3-08
Zener Diodes MMSZ4709-E3-08
Zener Diodes 24 Volt 0.5W 5%

Zener Diodes 24 Volt 0.5W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ4709-E3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4709-E3-08
Discrete Semiconductor Products - Diodes - Zener MMSZ4709-E3-08
DIODE ZENER 24V 500MW SOD123

DIODE ZENER 24V 500MW SOD123

Supplier's Site
Diode, Zener, 24V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay - 12X8052 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 24V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay
12X8052
Diode, Zener, 24V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay 12X8052
DIODE, ZENER, 24V, 0.5W, SOD-123-2; Zener Voltage Nom:24V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 24V, 0.5W, SOD-123-2; Zener Voltage Nom:24V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 24V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay - 06X4543 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 24V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay
06X4543
Diode, Zener, 24V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay 06X4543
DIODE, ZENER, 24V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:24V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 24V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:24V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ4709-E3-08GITR-ND MMSZ4709-E3-08 MMSZ4709-E3-08 12X8052
Product Name Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 24V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Package SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123
Life Cycle Stage Active
VZ 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B8V2J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Zener Diodes - 7385042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4478 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details