The MMSZ4707-V is a silicon planar Zener diode in an SOD-123 package, designed for voltage regulation with a nominal Zener voltage of 20 V and a test current of 0.05 mA. It has a Zener voltage tolerance of ±5 %, a power dissipation rating of 500 mW, and a junction temperature range up to 150 °C. The device meets AEC-Q101 qualification standards and is RoHS compliant. Its reverse current at 15.2 V is 0.01 μA, and the storage temperature range is -55 °C to +150 °C. The diode is also available in DO-35 and SOT-23 packages under different type designations.
DIODE 20 V, 0.5 W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, ROHS COMPLIANT, PLASTIC PACKAGE-2, Voltage Regulator Diode Product overview: MMSZ4707-V from Vishay is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 V, 0.5 W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20 V, 0.5 W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4707-V can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-MMSZ4707-V |
| Product Name | 20 V 0.5 W Voltage Regulator IC |