Vishay Precision Group 20V 500mW Zener Diode MMSZ4707-V-GS08

Description
Diode Zener Single 20V 5% 500mW 2-Pin SOD-123 T/R Product overview: MMSZ4707-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMSZ4707-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 20V 5% 500mW 2-Pin SOD-123 T/R Product overview: MMSZ4707-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMSZ4707-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V 500mW Zener Diode - 295-MMSZ4707-V-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 500mW Zener Diode
295-MMSZ4707-V-GS08
20V 500mW Zener Diode 295-MMSZ4707-V-GS08
Diode Zener Single 20V 5% 500mW 2-Pin SOD-123 T/R Product overview: MMSZ4707-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMSZ4707-V-GS08 can be used for catalog matching and distributor lookup.

Diode Zener Single 20V 5% 500mW 2-Pin SOD-123 T/R Product overview: MMSZ4707-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMSZ4707-V-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site
Zener Diode; Zener Voltage Nom Vishay - 69R4778 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode; Zener Voltage Nom Vishay
69R4778
Zener Diode; Zener Voltage Nom Vishay 69R4778
ZENER DIODE; Zener Voltage Nom:20V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE; Zener Voltage Nom:20V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode; Zener Voltage Nom Vishay - 35K8554 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode; Zener Voltage Nom Vishay
35K8554
Zener Diode; Zener Voltage Nom Vishay 35K8554
ZENER DIODE; Zener Voltage Nom:20V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

ZENER DIODE; Zener Voltage Nom:20V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes
Product Number 295-MMSZ4707-V-GS08 69R4778
Product Name 20V 500mW Zener Diode Zener Diode; Zener Voltage Nom Vishay
PD 0.5000 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data