Vishay Precision Group Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes MMSZ4704-E3-08

Description
Win Source Part Number: 1379192-MMSZ4704-E3- 08 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Package: Tape & Reel Product Status: Active Package / Case: SOD-123 Supplier Device Package: SOD-123 Base Product Number: MMSZ4704 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 50 nA @ 12.9 V Power - Max: 500 mW Voltage - Zener (Nom) (Vz): 17 V
Request a Quote Datasheet
Description
Win Source Part Number: 1379192-MMSZ4704-E3- 08 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Package: Tape & Reel Product Status: Active Package / Case: SOD-123 Supplier Device Package: SOD-123 Base Product Number: MMSZ4704 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 50 nA @ 12.9 V Power - Max: 500 mW Voltage - Zener (Nom) (Vz): 17 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1379192-MMSZ4704-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1379192-MMSZ4704-E3-08
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1379192-MMSZ4704-E3-08
Win Source Part Number: 1379192-MMSZ4704-E3- 08 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Package: Tape & Reel Product Status: Active Package / Case: SOD-123 Supplier Device Package: SOD-123 Base Product Number: MMSZ4704 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 50 nA @ 12.9 V Power - Max: 500 mW Voltage - Zener (Nom) (Vz): 17 V

Win Source Part Number: 1379192-MMSZ4704-E3-08
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-123
Supplier Device Package: SOD-123
Base Product Number: MMSZ4704
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 50 nA @ 12.9 V
Power - Max: 500 mW
Voltage - Zener (Nom) (Vz): 17 V

Buy Now Datasheet
17V 0.5W Zener Diode - 287-MMSZ4704-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
17V 0.5W Zener Diode
287-MMSZ4704-E3-08
17V 0.5W Zener Diode 287-MMSZ4704-E3-08
Zener Diode, 17V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ4704-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 17V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 17V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4704-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 17V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ4704-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 17V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 17V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4704-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMSZ4704-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4704-E3-08GIDKR-ND
Single Zener Diodes MMSZ4704-E3-08GIDKR-ND
Zener Diode 17V 500mW ±5% Surface Mount SOD-123

Zener Diode 17V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4704-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4704-E3-08GITR-ND
Single Zener Diodes MMSZ4704-E3-08GITR-ND
Zener Diode 17V 500mW ±5% Surface Mount SOD-123

Zener Diode 17V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4704-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4704-E3-08GICT-ND
Single Zener Diodes MMSZ4704-E3-08GICT-ND
Zener Diode 17V 500mW ±5% Surface Mount SOD-123

Zener Diode 17V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diode, Zener, 17V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay - 06X4538 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 17V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay
06X4538
Diode, Zener, 17V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay 06X4538
DIODE, ZENER, 17V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:17V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 17V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:17V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 17V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay - 12X8047 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 17V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay
12X8047
Diode, Zener, 17V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay 12X8047
DIODE, ZENER, 17V, 0.5W, SOD-123-2; Zener Voltage Nom:17V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 17V, 0.5W, SOD-123-2; Zener Voltage Nom:17V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ4704-E3-08
Zener Diodes MMSZ4704-E3-08
Zener Diodes 17 Volt 0.5W 5%

Zener Diodes 17 Volt 0.5W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ4704-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4704-E3-08
Discrete Semiconductor Products - Diodes - Zener MMSZ4704-E3-08
DIODE ZENER 17V 500MW SOD123

DIODE ZENER 17V 500MW SOD123

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1379192-MMSZ4704-E3-08 287-MMSZ4704-E3-08 MMSZ4704-E3-08GIDKR-ND 06X4538 MMSZ4704-E3-08 MMSZ4704-E3-08
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 17V 0.5W Zener Diode Single Zener Diodes Diode, Zener, 17V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
VZ 17 volts 17 volts
IR 0.0500 mA 50 mA
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data