Vishay Precision Group Diodes - Zener - Single - MMSZ4703-V-GS08 MMSZ4703-V-GS08

Description
Manufacturer: Vishay Win Source Part Number: 719508-MMSZ4703-V-GS 08 Family Name: MMSZ4703-V Manufacturer Homepage: www.vishay.com Reference case: SOD-123 Reference Date Code: 1046+ Alternative Parts (Cross-Reference): BZT52-C16-AU T/R13; MMSZ4703; BZT52-C16-AU T/R7; DDZ9703-7; Introduction Date: April 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 719508-MMSZ4703-V-GS 08 Family Name: MMSZ4703-V Manufacturer Homepage: www.vishay.com Reference case: SOD-123 Reference Date Code: 1046+ Alternative Parts (Cross-Reference): BZT52-C16-AU T/R13; MMSZ4703; BZT52-C16-AU T/R7; DDZ9703-7; Introduction Date: April 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMSZ4703-V-GS08 - 719508-MMSZ4703-V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ4703-V-GS08
719508-MMSZ4703-V-GS08
Diodes - Zener - Single - MMSZ4703-V-GS08 719508-MMSZ4703-V-GS08
Manufacturer: Vishay Win Source Part Number: 719508-MMSZ4703-V-GS 08 Family Name: MMSZ4703-V Manufacturer Homepage: www.vishay.com Reference case: SOD-123 Reference Date Code: 1046+ Alternative Parts (Cross-Reference): BZT52-C16-AU T/R13; MMSZ4703; BZT52-C16-AU T/R7; DDZ9703-7; Introduction Date: April 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 719508-MMSZ4703-V-GS08
Family Name: MMSZ4703-V
Manufacturer Homepage: www.vishay.com
Reference case: SOD-123
Reference Date Code: 1046+
Alternative Parts (Cross-Reference): BZT52-C16-AU T/R13; MMSZ4703; BZT52-C16-AU T/R7; DDZ9703-7;
Introduction Date: April 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Zener Diode; Diode Case Style Vishay - 35K8546 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode; Diode Case Style Vishay
35K8546
Zener Diode; Diode Case Style Vishay 35K8546
ZENER DIODE; Diode Case Style:SOD-123; No. of Pins:2; Operating Temperature Range:-; Power Dissipation Pd:500mW; Zener Voltage Vz Typ:16V RoHS Compliant: Yes

ZENER DIODE; Diode Case Style:SOD-123; No. of Pins:2; Operating Temperature Range:-; Power Dissipation Pd:500mW; Zener Voltage Vz Typ:16V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes
Product Number 719508-MMSZ4703-V-GS08 35K8546
Product Name Diodes - Zener - Single - MMSZ4703-V-GS08 Zener Diode; Diode Case Style Vishay
Package SOD-123; SOD-123
Unlock Full Specs
to access all available technical data