Vishay Precision Group 16V 0.5W Zener Diode MMSZ4703-E3-08

Description
Zener Diode, 16V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ4703-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4703-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 16V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ4703-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4703-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V 0.5W Zener Diode - 287-MMSZ4703-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V 0.5W Zener Diode
287-MMSZ4703-E3-08
16V 0.5W Zener Diode 287-MMSZ4703-E3-08
Zener Diode, 16V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ4703-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4703-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 16V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ4703-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4703-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ4703-E3-08 - 130334-MMSZ4703-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ4703-E3-08
130334-MMSZ4703-E3-08
Diodes - Zener - Single - MMSZ4703-E3-08 130334-MMSZ4703-E3-08
Manufacturer: Vishay Win Source Part Number: 130334-MMSZ4703-E3-0 8 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 50nA @ 12.1V Voltage - Zener (Nom) (Vz): 16V Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Maximum Power Dissipation: 500mW

Manufacturer: Vishay
Win Source Part Number: 130334-MMSZ4703-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 50nA @ 12.1V
Voltage - Zener (Nom) (Vz): 16V
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Maximum Power Dissipation: 500mW

Buy Now Datasheet
Single Zener Diodes - MMSZ4703-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4703-E3-08TR-ND
Single Zener Diodes MMSZ4703-E3-08TR-ND
Zener Diode 16V 500mW ±5% Surface Mount SOD-123

Zener Diode 16V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4703-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4703-E3-08CT-ND
Single Zener Diodes MMSZ4703-E3-08CT-ND
Zener Diode 16V 500mW ±5% Surface Mount SOD-123

Zener Diode 16V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4703-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4703-E3-08DKR-ND
Single Zener Diodes MMSZ4703-E3-08DKR-ND
Zener Diode 16V 500mW ±5% Surface Mount SOD-123

Zener Diode 16V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diode, Zener, 16V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay - 06X4537 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 16V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay
06X4537
Diode, Zener, 16V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay 06X4537
DIODE, ZENER, 16V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:16V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 16V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:16V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 16V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay - 12X8046 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 16V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay
12X8046
Diode, Zener, 16V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay 12X8046
DIODE, ZENER, 16V, 0.5W, SOD-123-2; Zener Voltage Nom:16V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 16V, 0.5W, SOD-123-2; Zener Voltage Nom:16V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ4703-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4703-E3-08
Discrete Semiconductor Products - Diodes - Zener MMSZ4703-E3-08
DIODE ZENER 16V 500MW SOD123

DIODE ZENER 16V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ4703-E3-08
Zener Diodes MMSZ4703-E3-08
Zener Diodes 16 Volt 0.5W 5%

Zener Diodes 16 Volt 0.5W 5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMSZ4703-E3-08 130334-MMSZ4703-E3-08 MMSZ4703-E3-08TR-ND 06X4537 MMSZ4703-E3-08 MMSZ4703-E3-08
Product Name 16V 0.5W Zener Diode Diodes - Zener - Single - MMSZ4703-E3-08 Single Zener Diodes Diode, Zener, 16V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Zener Diodes
RoHS Compliant RoHS RoHS
PD 0.5000 milliwatts 500 milliwatts 500 milliwatts
Tj -55 C (-67 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data