DIODE ZENER 15V 500MW SOD123
DIODE ZENER 15V 500MW SOD123
Zener Diode 15V 500mW ±5% Surface Mount SOD-123
Win Source Part Number: 1117837-MMSZ4702-G3-
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 50 nA @ 11.4 V
Voltage - Zener (Nom) (Vz): 15 V
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: MMSZ4702
Zener Diode, 15V V(Z), 5%, 0.5W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: MMSZ4702-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4702-G3-08 can be used for catalog matching and distributor lookup.
Zener Diodes 15 Volt 0.5W 5%
DIODE ZENER 15V 500MW SOD123
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-MMSZ4702-G3-08DKR-ND | 1117837-MMSZ4702-G3-08 | 287-MMSZ4702-G3-08 | MMSZ4702-G3-08 | MMSZ4702-G3-08 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | 15V 0.5W Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Package | SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | ||
| VZ | 15 volts | 15 volts | |||
| IR | 0.0500 mA | 50 mA |