The MMSZ4702-E3-18 is a single Zener diode from Win Source Electronics, designed for surface mount applications in the SOD-123 package. It has a nominal Zener voltage of 15 V and a standard voltage tolerance of ±5%. The diode can handle a maximum power dissipation of 500 mW and features a reverse leakage current of 50 nA at 11.4 V. It operates within a temperature range of -55°C to +150°C and is compliant with RoHS standards. The device is AEC-Q101 qualified, making it suitable for automotive applications. It is supplied in tape and reel packaging, with a standard quantity of 10,000 units per reel.
Zener Diode 15V 500mW ±5% Surface Mount SOD-123
Zener Diode 15V 500mW ±5% Surface Mount SOD-123
Zener Diode 15V 500mW ±5% Surface Mount SOD-123
Zener Diode, 15V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ4702-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4702-E3-18 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1351192-MMSZ4702-E3-
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Standard Package: 10,000
Tolerance: ±5%
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 50 nA @ 11.4 V
Mounting Type: Surface Mount
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: MMSZ4702
Voltage - Zener (Nom) (Vz): 15 V
DIODE ZENER 15V 500MW SOD123
Zener Diodes 15 Volt 0.5W 5%
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ4702-E3-18GITR-ND | 287-MMSZ4702-E3-18 | 1351192-MMSZ4702-E3-18 | MMSZ4702-E3-18 | MMSZ4702-E3-18 |
| Product Name | Single Zener Diodes | 15V 0.5W Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| RoHS Compliant | RoHS | ||||
| PD | 0.5000 milliwatts | ||||
| Package | SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 |