Zener Diode 14V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 14V 500MW SOD123
Zener Diodes 14 Volt 0.5W 5% AUTO
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ4701-HE3-08-ND | MMSZ4701-HE3-08 | MMSZ4701-HE3-08 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |