Vishay Precision Group 14V 0.5W Zener Diode MMSZ4701-E3-08

Description
Zener Diode, 14V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ4701-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4701-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 14V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ4701-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4701-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14V 0.5W Zener Diode - 287-MMSZ4701-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
14V 0.5W Zener Diode
287-MMSZ4701-E3-08
14V 0.5W Zener Diode 287-MMSZ4701-E3-08
Zener Diode, 14V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ4701-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4701-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 14V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ4701-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4701-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ4701-E3-08 - 1078433-MMSZ4701-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ4701-E3-08
1078433-MMSZ4701-E3-08
Diodes - Zener - Single - MMSZ4701-E3-08 1078433-MMSZ4701-E3-08
Manufacturer: Vishay Win Source Part Number: 1078433-MMSZ4701-E3- 08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Zener (Nom) (Vz): 14V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1078433-MMSZ4701-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 14V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - MMSZ4701-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4701-E3-08GIDKR-ND
Single Zener Diodes MMSZ4701-E3-08GIDKR-ND
Zener Diode 14V 500mW ±5% Surface Mount SOD-123

Zener Diode 14V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4701-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4701-E3-08GITR-ND
Single Zener Diodes MMSZ4701-E3-08GITR-ND
Zener Diode 14V 500mW ±5% Surface Mount SOD-123

Zener Diode 14V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4701-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4701-E3-08GICT-ND
Single Zener Diodes MMSZ4701-E3-08GICT-ND
Zener Diode 14V 500mW ±5% Surface Mount SOD-123

Zener Diode 14V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diode, Zener, 14V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay - 12X8044 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 14V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay
12X8044
Diode, Zener, 14V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay 12X8044
DIODE, ZENER, 14V, 0.5W, SOD-123-2; Zener Voltage Nom:14V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 14V, 0.5W, SOD-123-2; Zener Voltage Nom:14V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 14V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay - 06X4535 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 14V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay
06X4535
Diode, Zener, 14V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay 06X4535
DIODE, ZENER, 14V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:14V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 14V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:14V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ4701-E3-08
Zener Diodes MMSZ4701-E3-08
Zener Diodes 14 Volt 0.5W 5%

Zener Diodes 14 Volt 0.5W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ4701-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4701-E3-08
Discrete Semiconductor Products - Diodes - Zener MMSZ4701-E3-08
DIODE ZENER 14V 500MW SOD123

DIODE ZENER 14V 500MW SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMSZ4701-E3-08 1078433-MMSZ4701-E3-08 MMSZ4701-E3-08GIDKR-ND 12X8044 MMSZ4701-E3-08 MMSZ4701-E3-08
Product Name 14V 0.5W Zener Diode Diodes - Zener - Single - MMSZ4701-E3-08 Single Zener Diodes Diode, Zener, 14V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay Zener Diodes Discrete Semiconductor Products - Diodes - Zener
RoHS Compliant RoHS RoHS
PD 0.5000 milliwatts 500 milliwatts 500 milliwatts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data