DIODE ZENER 13V 500MW SOD123 Product overview: MMSZ4700-HE3-18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4700-HE3-18 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1339265-MMSZ4700-HE3
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 10,000
Tolerance: ±5%
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 50 nA @ 9.8 V
Mounting Type: Surface Mount
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: MMSZ4700
Product Status: Last Time Buy
Voltage - Zener (Nom) (Vz): 13 V
Zener Diodes 13 Volt 0.5W 5% AUTO
DIODE ZENER 13V 500MW SOD123
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-MMSZ4700-HE3-18 | 1339265-MMSZ4700-HE3-18 | MMSZ4700-HE3-18 | MMSZ4700-HE3-18 |
| Product Name | 13V 500MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 |
| RoHS Compliant | RoHS | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |