Vishay Precision Group Diodes - Zener - Single - MMSZ4699-E3-08 MMSZ4699-E3-08

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 789039-MMSZ4699-E3-0 8 Packaging: Reel package Package: SOD-123 Mounting: SMD Tolerance: ±5% Power - Max: 500mW Current - Reverse Leakage @ Vr: 50nA @ 9.1V Voltage - Zener (Nom) (Vz): 12V Family Name: MMSZ4699-V Categories: Discrete Semiconductor Products Manufacturer Package: SOD-123 Alternative Parts (Cross-Reference): DDZ9699-7; MMSZ4699-TP-HF; MMSZ4699-V_R2_00001; MMSZ4699; MMSZ4699-TP-HF; MMSZ4699-TP; MMSZ4699-HE3-08; Introduction Date: January 01, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 789039-MMSZ4699-E3-0 8 Packaging: Reel package Package: SOD-123 Mounting: SMD Tolerance: ±5% Power - Max: 500mW Current - Reverse Leakage @ Vr: 50nA @ 9.1V Voltage - Zener (Nom) (Vz): 12V Family Name: MMSZ4699-V Categories: Discrete Semiconductor Products Manufacturer Package: SOD-123 Alternative Parts (Cross-Reference): DDZ9699-7; MMSZ4699-TP-HF; MMSZ4699-V_R2_00001; MMSZ4699; MMSZ4699-TP-HF; MMSZ4699-TP; MMSZ4699-HE3-08; Introduction Date: January 01, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMSZ4699-E3-08 - 789039-MMSZ4699-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ4699-E3-08
789039-MMSZ4699-E3-08
Diodes - Zener - Single - MMSZ4699-E3-08 789039-MMSZ4699-E3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 789039-MMSZ4699-E3-0 8 Packaging: Reel package Package: SOD-123 Mounting: SMD Tolerance: ±5% Power - Max: 500mW Current - Reverse Leakage @ Vr: 50nA @ 9.1V Voltage - Zener (Nom) (Vz): 12V Family Name: MMSZ4699-V Categories: Discrete Semiconductor Products Manufacturer Package: SOD-123 Alternative Parts (Cross-Reference): DDZ9699-7; MMSZ4699-TP-HF; MMSZ4699-V_R2_00001; MMSZ4699; MMSZ4699-TP-HF; MMSZ4699-TP; MMSZ4699-HE3-08; Introduction Date: January 01, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 789039-MMSZ4699-E3-08
Packaging: Reel package
Package: SOD-123
Mounting: SMD
Tolerance: ±5%
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 50nA @ 9.1V
Voltage - Zener (Nom) (Vz): 12V
Family Name: MMSZ4699-V
Categories: Discrete Semiconductor Products
Manufacturer Package: SOD-123
Alternative Parts (Cross-Reference): DDZ9699-7; MMSZ4699-TP-HF; MMSZ4699-V_R2_00001; MMSZ4699; MMSZ4699-TP-HF; MMSZ4699-TP; MMSZ4699-HE3-08;
Introduction Date: January 01, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - MMSZ4699-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4699-E3-08CT-ND
Single Zener Diodes MMSZ4699-E3-08CT-ND
Zener Diode 12V 500mW ±5% Surface Mount SOD-123

Zener Diode 12V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4699-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4699-E3-08TR-ND
Single Zener Diodes MMSZ4699-E3-08TR-ND
Zener Diode 12V 500mW ±5% Surface Mount SOD-123

Zener Diode 12V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4699-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4699-E3-08DKR-ND
Single Zener Diodes MMSZ4699-E3-08DKR-ND
Zener Diode 12V 500mW ±5% Surface Mount SOD-123

Zener Diode 12V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
12V 0.5W Zener Diode - 287-MMSZ4699-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 0.5W Zener Diode
287-MMSZ4699-E3-08
12V 0.5W Zener Diode 287-MMSZ4699-E3-08
Zener Diode, 12V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ4699-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4699-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 12V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ4699-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4699-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ4699-E3-08
Zener Diodes MMSZ4699-E3-08
Zener Diodes 12 Volt 0.5W 5%

Zener Diodes 12 Volt 0.5W 5%

Buy Now Datasheet
Single Zener Diodes - MMSZ4699-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ4699-E3-08
Single Zener Diodes MMSZ4699-E3-08
DIODE ZENER 12V 500MW SOD123

DIODE ZENER 12V 500MW SOD123

Supplier's Site Datasheet
Diode, Zener, 12V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay - 06X4533 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 12V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay
06X4533
Diode, Zener, 12V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay 06X4533
DIODE, ZENER, 12V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:12V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 12V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:12V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Zener Diode, 12V, 0.5W, Sod-123; Zener Voltage Vz Typ Vishay - 60AC3746 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 12V, 0.5W, Sod-123; Zener Voltage Vz Typ Vishay
60AC3746
Zener Diode, 12V, 0.5W, Sod-123; Zener Voltage Vz Typ Vishay 60AC3746
ZENER DIODE, 12V, 0.5W, SOD-123; Zener Voltage Vz Typ:12V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 12V, 0.5W, SOD-123; Zener Voltage Vz Typ:12V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 12V, 0.5W, Sod-123-2; Zener Voltage Vz Typ Vishay - 12X8042 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 12V, 0.5W, Sod-123-2; Zener Voltage Vz Typ Vishay
12X8042
Diode, Zener, 12V, 0.5W, Sod-123-2; Zener Voltage Vz Typ Vishay 12X8042
DIODE, ZENER, 12V, 0.5W, SOD-123-2; Zener Voltage Vz Typ:12V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 12V, 0.5W, SOD-123-2; Zener Voltage Vz Typ:12V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MMSZ4699-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4699-E3-08
Discrete Semiconductor Products - Diodes - Zener MMSZ4699-E3-08
DIODE ZENER 12V 500MW SOD123

DIODE ZENER 12V 500MW SOD123

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 789039-MMSZ4699-E3-08 MMSZ4699-E3-08CT-ND 287-MMSZ4699-E3-08 MMSZ4699-E3-08 MMSZ4699-E3-08 06X4533 60AC3746 MMSZ4699-E3-08
Product Name Diodes - Zener - Single - MMSZ4699-E3-08 Single Zener Diodes 12V 0.5W Zener Diode Zener Diodes Single Zener Diodes Diode, Zener, 12V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay Zener Diode, 12V, 0.5W, Sod-123; Zener Voltage Vz Typ Vishay Discrete Semiconductor Products - Diodes - Zener
VZ 12 volts 12 volts 12 volts 12 volts
IR 5.00E-5 mA 5.00E-5 mA 50 mA
RoHS Compliant RoHS RoHS RoHS
PD 0.5000 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data