Vishay Precision Group Single Zener Diodes MMSZ4697-E3-08

Description
Zener Diode 10V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 10V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ4697-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4697-E3-08TR-ND
Single Zener Diodes MMSZ4697-E3-08TR-ND
Zener Diode 10V 500mW ±5% Surface Mount SOD-123

Zener Diode 10V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4697-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4697-E3-08DKR-ND
Single Zener Diodes MMSZ4697-E3-08DKR-ND
Zener Diode 10V 500mW ±5% Surface Mount SOD-123

Zener Diode 10V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4697-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4697-E3-08CT-ND
Single Zener Diodes MMSZ4697-E3-08CT-ND
Zener Diode 10V 500mW ±5% Surface Mount SOD-123

Zener Diode 10V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1111418-MMSZ4697-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1111418-MMSZ4697-E3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1111418-MMSZ4697-E3-08
Win Source Part Number: 1111418-MMSZ4697-E3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Current - Reverse Leakage @ Vr: 1 µA @ 7.6 V Voltage - Zener (Nom) (Vz): 10 V Package / Case: SOD-123 Supplier Device Package: SOD-123 Alternative Parts (Cross-Reference): MMSZ4697-E3-08.; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: MMSZ4697-V-GS08CT,MM SZ4697-E3-08CT,MMSZ4 697-V-GS08TR-ND,MMSZ 4697VGS08,MMSZ4697-V -GS08DKR-ND,MMSZ4697 -V-GS08DKR,MMSZ4697- V-GS08CT-ND,MMSZ4697 -E3-08DKR,MMSZ4697-V -GS08,MMSZ4697-E3-08 TR,MMSZ4697-V-GS08TR Base Product Number: MMSZ4697

Win Source Part Number: 1111418-MMSZ4697-E3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 1 µA @ 7.6 V
Voltage - Zener (Nom) (Vz): 10 V
Package / Case: SOD-123
Supplier Device Package: SOD-123
Alternative Parts (Cross-Reference): MMSZ4697-E3-08.;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: MMSZ4697-V-GS08CT,MMSZ4697-E3-08CT,MMSZ4697-V-GS08TR-ND,MMSZ4697VGS08,MMSZ4697-V-GS08DKR-ND,MMSZ4697-V-GS08DKR,MMSZ4697-V-GS08CT-ND,MMSZ4697-E3-08DKR,MMSZ4697-V-GS08,MMSZ4697-E3-08TR,MMSZ4697-V-GS08TR
Base Product Number: MMSZ4697

Buy Now Datasheet
Zener Diodes - 7104272P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7104272P
Zener Diodes 7104272P
Diode Zener Single 10V 5% 500mW

Diode Zener Single 10V 5% 500mW

Supplier's Site
Zener Diodes - 1652994 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1652994
Zener Diodes 1652994
Diode Zener Single 10V 5% 500mW

Diode Zener Single 10V 5% 500mW

Supplier's Site
10V 0.5W Zener Diode - 287-MMSZ4697-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 0.5W Zener Diode
287-MMSZ4697-E3-08
10V 0.5W Zener Diode 287-MMSZ4697-E3-08
Zener Diode, 10V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ4697-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4697-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 10V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ4697-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4697-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode, Full Reel; Zener Voltage Nom Vishay - 35K8534 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Full Reel; Zener Voltage Nom Vishay
35K8534
Zener Diode, Full Reel; Zener Voltage Nom Vishay 35K8534
ZENER DIODE, FULL REEL; Zener Voltage Nom:10V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, FULL REEL; Zener Voltage Nom:10V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode; Zener Voltage Vz Typ Vishay - 69R4768 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode; Zener Voltage Vz Typ Vishay
69R4768
Zener Diode; Zener Voltage Vz Typ Vishay 69R4768
ZENER DIODE; Zener Voltage Vz Typ:10V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZ Series; Automotive Qualification Standard:- RoHS Compliant: Yes

ZENER DIODE; Zener Voltage Vz Typ:10V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZ Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 10V, 0.5W, Sod-123; Zener Voltage Vz Typ Vishay - 06AC6129 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 10V, 0.5W, Sod-123; Zener Voltage Vz Typ Vishay
06AC6129
Zener Diode, 10V, 0.5W, Sod-123; Zener Voltage Vz Typ Vishay 06AC6129
ZENER DIODE, 10V, 0.5W, SOD-123; Zener Voltage Vz Typ:10V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

ZENER DIODE, 10V, 0.5W, SOD-123; Zener Voltage Vz Typ:10V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ4697-E3-08
Zener Diodes MMSZ4697-E3-08
Zener Diodes 10 Volt 0.5W 5%

Zener Diodes 10 Volt 0.5W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ4697-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4697-E3-08
Discrete Semiconductor Products - Diodes - Zener MMSZ4697-E3-08
DIODE ZENER 10V 500MW SOD123

DIODE ZENER 10V 500MW SOD123

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ4697-E3-08TR-ND 1111418-MMSZ4697-E3-08 7104272P 1652994 287-MMSZ4697-E3-08 35K8534 69R4768 MMSZ4697-E3-08 MMSZ4697-E3-08
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Zener Diodes 10V 0.5W Zener Diode Zener Diode, Full Reel; Zener Voltage Nom Vishay Zener Diode; Zener Voltage Vz Typ Vishay Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOD-123 SOD-123; SOD-123 SOD-123; Sod-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
VZ 10 volts 10 volts 10 volts
IR 1.00E-3 mA 1 mA
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data