Vishay Precision Group Single Zener Diodes MMSZ4695-E3-08

Description
Zener Diode 8.7V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 8.7V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ4695-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4695-E3-08DKR-ND
Single Zener Diodes MMSZ4695-E3-08DKR-ND
Zener Diode 8.7V 500mW ±5% Surface Mount SOD-123

Zener Diode 8.7V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4695-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4695-E3-08CT-ND
Single Zener Diodes MMSZ4695-E3-08CT-ND
Zener Diode 8.7V 500mW ±5% Surface Mount SOD-123

Zener Diode 8.7V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4695-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4695-E3-08TR-ND
Single Zener Diodes MMSZ4695-E3-08TR-ND
Zener Diode 8.7V 500mW ±5% Surface Mount SOD-123

Zener Diode 8.7V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
8.7V 0.5W Zener Diode - 287-MMSZ4695-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.7V 0.5W Zener Diode
287-MMSZ4695-E3-08
8.7V 0.5W Zener Diode 287-MMSZ4695-E3-08
Zener Diode, 8.7V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ4695-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.7V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.7V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4695-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 8.7V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ4695-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.7V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.7V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4695-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ4695-E3-08 - 109162-MMSZ4695-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ4695-E3-08
109162-MMSZ4695-E3-08
Diodes - Zener - Single - MMSZ4695-E3-08 109162-MMSZ4695-E3-08
Manufacturer: Vishay Win Source Part Number: 109162-MMSZ4695-E3-0 8 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 1μA @ 6.6V Voltage - Zener (Nom) (Vz): 8.7V Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 109162-MMSZ4695-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 1μA @ 6.6V
Voltage - Zener (Nom) (Vz): 8.7V
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ4695-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4695-E3-08
Discrete Semiconductor Products - Diodes - Zener MMSZ4695-E3-08
DIODE ZENER 8.7V 500MW SOD123

DIODE ZENER 8.7V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ4695-E3-08
Zener Diodes MMSZ4695-E3-08
Zener Diodes 8.7 Volt 0.5W 5%

Zener Diodes 8.7 Volt 0.5W 5%

Buy Now Datasheet
Diode, Zener, 8.7V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay - 06X4530 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 8.7V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay
06X4530
Diode, Zener, 8.7V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay 06X4530
DIODE, ZENER, 8.7V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:8.7V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 8.7V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:8.7V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 8.7V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay - 12X8039 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 8.7V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay
12X8039
Diode, Zener, 8.7V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay 12X8039
DIODE, ZENER, 8.7V, 0.5W, SOD-123-2; Zener Voltage Nom:8.7V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 8.7V, 0.5W, SOD-123-2; Zener Voltage Nom:8.7V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ4695-E3-08DKR-ND 287-MMSZ4695-E3-08 109162-MMSZ4695-E3-08 MMSZ4695-E3-08 MMSZ4695-E3-08 06X4530
Product Name Single Zener Diodes 8.7V 0.5W Zener Diode Diodes - Zener - Single - MMSZ4695-E3-08 Discrete Semiconductor Products - Diodes - Zener Zener Diodes Diode, Zener, 8.7V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay
RoHS Compliant RoHS RoHS
PD 0.5000 milliwatts 500 milliwatts 500 milliwatts
Tj -55 C (-67 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data