Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1079575-MMSZ4691-V-G
Packaging: Cut Tape
Length: 2.85 mm
Power Dissipation: 500 mW
Height: 1.35 mm
Voltage Tolerance: 5 %
Zener Voltage: 6.2 V
Number of Pins: 2
Working Voltage: 6.2 V
Width: 1.7 mm
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): MMSZ4691-V-GS08MMSZ4
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Element Configuration: Single
Max Reverse Leakage Current: 10 µA
Zener Current: 10 µA
Max Power Dissipation: 500 mW
Test Current: 50 µA
Peak Reverse Current: 10 µA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1079575-MMSZ4691-V-GS08 |
| Product Name | OEM Parts - OEM Parts (M - N) - MMSZ4691-V-GS08 |