Vishay Precision Group Discrete Semiconductor Products - Diodes - Zener - Single MMSZ4691-E3-08

Description
Win Source Part Number: 1109702-MMSZ4691-E3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Current - Reverse Leakage @ Vr: 10 µA @ 5 V Voltage - Zener (Nom) (Vz): 6.2 V Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: MMSZ4691-E3-08GITR,M MSZ4691-E3-08GIDKR,M MSZ4691-E3-08GICT,MM SZ4691-E3-08-ND Base Product Number: MMSZ4691
Request a Quote Datasheet
Description
Win Source Part Number: 1109702-MMSZ4691-E3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Current - Reverse Leakage @ Vr: 10 µA @ 5 V Voltage - Zener (Nom) (Vz): 6.2 V Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: MMSZ4691-E3-08GITR,M MSZ4691-E3-08GIDKR,M MSZ4691-E3-08GICT,MM SZ4691-E3-08-ND Base Product Number: MMSZ4691
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1109702-MMSZ4691-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1109702-MMSZ4691-E3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1109702-MMSZ4691-E3-08
Win Source Part Number: 1109702-MMSZ4691-E3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Current - Reverse Leakage @ Vr: 10 µA @ 5 V Voltage - Zener (Nom) (Vz): 6.2 V Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: MMSZ4691-E3-08GITR,M MSZ4691-E3-08GIDKR,M MSZ4691-E3-08GICT,MM SZ4691-E3-08-ND Base Product Number: MMSZ4691

Win Source Part Number: 1109702-MMSZ4691-E3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 10 µA @ 5 V
Voltage - Zener (Nom) (Vz): 6.2 V
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: MMSZ4691-E3-08GITR,MMSZ4691-E3-08GIDKR,MMSZ4691-E3-08GICT,MMSZ4691-E3-08-ND
Base Product Number: MMSZ4691

Buy Now Datasheet
Zener Diodes - 7104263 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7104263
Zener Diodes 7104263
Diode Zener Single 6.2V 5% 500mW

Diode Zener Single 6.2V 5% 500mW

Supplier's Site
Zener Diodes - 7104263P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7104263P
Zener Diodes 7104263P
Diode Zener Single 6.2V 5% 500mW

Diode Zener Single 6.2V 5% 500mW

Supplier's Site
Zener Diodes - 1777591 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1777591
Zener Diodes 1777591
Diode Zener Single 6.2V 5% 500mW

Diode Zener Single 6.2V 5% 500mW

Supplier's Site
Single Zener Diodes - MMSZ4691-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4691-E3-08GITR-ND
Single Zener Diodes MMSZ4691-E3-08GITR-ND
Zener Diode 6.2V 500mW ±5% Surface Mount SOD-123

Zener Diode 6.2V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4691-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4691-E3-08GICT-ND
Single Zener Diodes MMSZ4691-E3-08GICT-ND
Zener Diode 6.2V 500mW ±5% Surface Mount SOD-123

Zener Diode 6.2V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4691-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4691-E3-08GIDKR-ND
Single Zener Diodes MMSZ4691-E3-08GIDKR-ND
Zener Diode 6.2V 500mW ±5% Surface Mount SOD-123

Zener Diode 6.2V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
6.2V 0.5W Zener Diode - 287-MMSZ4691-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 0.5W Zener Diode
287-MMSZ4691-E3-08
6.2V 0.5W Zener Diode 287-MMSZ4691-E3-08
Zener Diode, 6.2V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ4691-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4691-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 6.2V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ4691-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4691-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Zener, 6.2V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay - 06X4526 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 6.2V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay
06X4526
Diode, Zener, 6.2V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay 06X4526
DIODE, ZENER, 6.2V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 6.2V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 6.2V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay - 12X8035 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 6.2V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay
12X8035
Diode, Zener, 6.2V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay 12X8035
DIODE, ZENER, 6.2V, 0.5W, SOD-123-2; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 6.2V, 0.5W, SOD-123-2; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - MMSZ4691-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ4691-E3-08
Single Zener Diodes MMSZ4691-E3-08
DIODE ZENER 6.2V 500MW SOD123

DIODE ZENER 6.2V 500MW SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ4691-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4691-E3-08
Discrete Semiconductor Products - Diodes - Zener MMSZ4691-E3-08
DIODE ZENER 6.2V 500MW SOD123

DIODE ZENER 6.2V 500MW SOD123

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1109702-MMSZ4691-E3-08 7104263 7104263P MMSZ4691-E3-08GITR-ND 287-MMSZ4691-E3-08 06X4526 MMSZ4691-E3-08 MMSZ4691-E3-08
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Zener Diodes Single Zener Diodes 6.2V 0.5W Zener Diode Diode, Zener, 6.2V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOD-123 SOD-123; Sod-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
VZ 6.2 volts 6.2 volts 6.2 volts
IR 0.0100 mA 0.0100 mA 10 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data