Vishay Precision Group Single Zener Diodes MMSZ4690-E3-08

Description
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ4690-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4690-E3-08GITR-ND
Single Zener Diodes MMSZ4690-E3-08GITR-ND
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4690-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4690-E3-08GIDKR-ND
Single Zener Diodes MMSZ4690-E3-08GIDKR-ND
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4690-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4690-E3-08GICT-ND
Single Zener Diodes MMSZ4690-E3-08GICT-ND
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
5.6V 0.5W Zener Diode - 287-MMSZ4690-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 0.5W Zener Diode
287-MMSZ4690-E3-08
5.6V 0.5W Zener Diode 287-MMSZ4690-E3-08
Zener Diode, 5.6V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ4690-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4690-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 5.6V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ4690-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4690-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ4690-E3-08 - 208637-MMSZ4690-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ4690-E3-08
208637-MMSZ4690-E3-08
Diodes - Zener - Single - MMSZ4690-E3-08 208637-MMSZ4690-E3-08
Manufacturer: Vishay Win Source Part Number: 208637-MMSZ4690-E3-0 8 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 10μA @ 4V Voltage - Zener (Nom) (Vz): 5.6V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 208637-MMSZ4690-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 10μA @ 4V
Voltage - Zener (Nom) (Vz): 5.6V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ4690-E3-08
Zener Diodes MMSZ4690-E3-08
Zener Diodes 5.6 Volt 0.5W 5%

Zener Diodes 5.6 Volt 0.5W 5%

Buy Now Datasheet
Single Zener Diodes - MMSZ4690-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ4690-E3-08
Single Zener Diodes MMSZ4690-E3-08
DIODE ZENER 5.6V 500MW SOD123

DIODE ZENER 5.6V 500MW SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ4690-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4690-E3-08
Discrete Semiconductor Products - Diodes - Zener MMSZ4690-E3-08
DIODE ZENER 5.6V 500MW SOD123

DIODE ZENER 5.6V 500MW SOD123

Supplier's Site
Zener Diode, 0.5W, 5.6V, Sod-123; Zener Voltage Vz Typ Vishay - 06AC6128 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.5W, 5.6V, Sod-123; Zener Voltage Vz Typ Vishay
06AC6128
Zener Diode, 0.5W, 5.6V, Sod-123; Zener Voltage Vz Typ Vishay 06AC6128
ZENER DIODE, 0.5W, 5.6V, SOD-123; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 0.5W, 5.6V, SOD-123; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 5.6V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay - 06X4525 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.6V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay
06X4525
Diode, Zener, 5.6V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay 06X4525
DIODE, ZENER, 5.6V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:5.6V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 5.6V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:5.6V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode, 0.5W, 5.6V, Sod-123; Zener Voltage Vz Typ Vishay - 06AC6127 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.5W, 5.6V, Sod-123; Zener Voltage Vz Typ Vishay
06AC6127
Zener Diode, 0.5W, 5.6V, Sod-123; Zener Voltage Vz Typ Vishay 06AC6127
ZENER DIODE, 0.5W, 5.6V, SOD-123; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 0.5W, 5.6V, SOD-123; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ4690-E3-08GITR-ND 287-MMSZ4690-E3-08 208637-MMSZ4690-E3-08 MMSZ4690-E3-08 MMSZ4690-E3-08 MMSZ4690-E3-08 06AC6128 06X4525
Product Name Single Zener Diodes 5.6V 0.5W Zener Diode Diodes - Zener - Single - MMSZ4690-E3-08 Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 0.5W, 5.6V, Sod-123; Zener Voltage Vz Typ Vishay Diode, Zener, 5.6V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F)
RoHS Compliant RoHS RoHS RoHS
PD 0.5000 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data