DIODE ZENER 5.1V 500MW SOD123
Zener Diodes 5.1 Volt 0.5W 5% AUTO
DIODE ZENER 5.1V 500MW SOD123
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ4689-HE3-08 | MMSZ4689-HE3-08 | MMSZ4689-HE3-08 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes |
| Life Cycle Stage | Removed; Obsolete |