Vishay Intertechnology, Inc. Single Zener Diodes MMSZ4688-E3-18

Description
Zener Diode 4.7V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 4.7V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ4688-E3-18GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4688-E3-18GICT-ND
Single Zener Diodes MMSZ4688-E3-18GICT-ND
Zener Diode 4.7V 500mW ±5% Surface Mount SOD-123

Zener Diode 4.7V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4688-E3-18GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4688-E3-18GITR-ND
Single Zener Diodes MMSZ4688-E3-18GITR-ND
Zener Diode 4.7V 500mW ±5% Surface Mount SOD-123

Zener Diode 4.7V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
4.7V 0.5W Zener Diode - 287-MMSZ4688-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7V 0.5W Zener Diode
287-MMSZ4688-E3-18
4.7V 0.5W Zener Diode 287-MMSZ4688-E3-18
Zener Diode, 4.7V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ4688-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4688-E3-18 can be used for catalog matching and distributor lookup.

Zener Diode, 4.7V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ4688-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4688-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ4688-E3-18 - 927539-MMSZ4688-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ4688-E3-18
927539-MMSZ4688-E3-18
Diodes - Zener - Single - MMSZ4688-E3-18 927539-MMSZ4688-E3-18
Manufacturer: Vishay Win Source Part Number: 927539-MMSZ4688-E3-1 8 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 4.7 V 500 mW ±5% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: MMSZ4688 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MMSZ4688-E3-18GICT, MMSZ4688-E3-18-ND, MMSZ4688-E3-18GITR

Manufacturer: Vishay
Win Source Part Number: 927539-MMSZ4688-E3-18
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 4.7 V 500 mW ±5% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: MMSZ4688
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: MMSZ4688-E3-18GICT, MMSZ4688-E3-18-ND, MMSZ4688-E3-18GITR

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ4688-E3-18
Zener Diodes MMSZ4688-E3-18
Zener Diodes 4.7 Volt 0.5W 5%

Zener Diodes 4.7 Volt 0.5W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ4688-E3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4688-E3-18
Discrete Semiconductor Products - Diodes - Zener MMSZ4688-E3-18
DIODE ZENER 4.7V 500MW SOD123

DIODE ZENER 4.7V 500MW SOD123

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ4688-E3-18GICT-ND 287-MMSZ4688-E3-18 927539-MMSZ4688-E3-18 MMSZ4688-E3-18 MMSZ4688-E3-18
Product Name Single Zener Diodes 4.7V 0.5W Zener Diode Diodes - Zener - Single - MMSZ4688-E3-18 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS
PD 0.5000 milliwatts
Package SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
Unlock Full Specs
to access all available technical data