Vishay Precision Group Diode, Zener, 4.3V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Vz Typ Vishay MMSZ4687-E3-08.

Description
DIODE, ZENER, 4.3V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Vz Typ:4.3V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes
Description
DIODE, ZENER, 4.3V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Vz Typ:4.3V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 4.3V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Vz Typ Vishay - 61AC0664 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 4.3V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Vz Typ Vishay
61AC0664
Diode, Zener, 4.3V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Vz Typ Vishay 61AC0664
DIODE, ZENER, 4.3V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Vz Typ:4.3V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 4.3V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Vz Typ:4.3V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 61AC0664
Product Name Diode, Zener, 4.3V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Vz Typ Vishay
Package SOD-123; SOD-123
Pin Count 2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C36,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
Voltage Regulator diode (Zener diode) - 1N4467US - Micross Components, Inc.
Specs
IR 0.2000 mA
View Details
Zener Diodes - 1220897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details