Vishay Precision Group Diodes - Zener - Single - MMSZ4687-E3-08 MMSZ4687-E3-08

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 802194-MMSZ4687-E3-0 8 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 500mW Voltage - Zener (Nom) (Vz): 4.3V Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SOD-123 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 4μA at 2V
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 802194-MMSZ4687-E3-0 8 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 500mW Voltage - Zener (Nom) (Vz): 4.3V Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SOD-123 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 4μA at 2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMSZ4687-E3-08 - 802194-MMSZ4687-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ4687-E3-08
802194-MMSZ4687-E3-08
Diodes - Zener - Single - MMSZ4687-E3-08 802194-MMSZ4687-E3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 802194-MMSZ4687-E3-0 8 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 500mW Voltage - Zener (Nom) (Vz): 4.3V Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SOD-123 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 4μA at 2V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 802194-MMSZ4687-E3-08
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 500mW
Voltage - Zener (Nom) (Vz): 4.3V
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOD-123
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 4μA at 2V

Buy Now
4.3V 0.5W Zener Diode - 287-MMSZ4687-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.3V 0.5W Zener Diode
287-MMSZ4687-E3-08
4.3V 0.5W Zener Diode 287-MMSZ4687-E3-08
Zener Diode, 4.3V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ4687-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4687-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 4.3V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ4687-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4687-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-MMSZ4687-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-MMSZ4687-E3-08DKR-ND
Single Zener Diodes 112-MMSZ4687-E3-08DKR-ND
Zener Diode 4.3V 500mW ±5% Surface Mount SOD-123

Zener Diode 4.3V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-MMSZ4687-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-MMSZ4687-E3-08TR-ND
Single Zener Diodes 112-MMSZ4687-E3-08TR-ND
Zener Diode 4.3V 500mW ±5% Surface Mount SOD-123

Zener Diode 4.3V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-MMSZ4687-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-MMSZ4687-E3-08CT-ND
Single Zener Diodes 112-MMSZ4687-E3-08CT-ND
Zener Diode 4.3V 500mW ±5% Surface Mount SOD-123

Zener Diode 4.3V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ4687-E3-08
Zener Diodes MMSZ4687-E3-08
Zener Diodes 4.3 Volt 0.5W 5%

Zener Diodes 4.3 Volt 0.5W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ4687-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4687-E3-08
Discrete Semiconductor Products - Diodes - Zener MMSZ4687-E3-08
DIODE ZENER 4.3V 500MW SOD123

DIODE ZENER 4.3V 500MW SOD123

Supplier's Site
Diode, Zener, 4.3V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay - 06X4522 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 4.3V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay
06X4522
Diode, Zener, 4.3V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay 06X4522
DIODE, ZENER, 4.3V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:4.3V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 4.3V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:4.3V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Zener Diode, 4.3V, 0.5W, Sod-123; Zener Voltage Vz Typ Vishay - 60AC3745 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 4.3V, 0.5W, Sod-123; Zener Voltage Vz Typ Vishay
60AC3745
Zener Diode, 4.3V, 0.5W, Sod-123; Zener Voltage Vz Typ Vishay 60AC3745
ZENER DIODE, 4.3V, 0.5W, SOD-123; Zener Voltage Vz Typ:4.3V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 4.3V, 0.5W, SOD-123; Zener Voltage Vz Typ:4.3V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 802194-MMSZ4687-E3-08 287-MMSZ4687-E3-08 112-MMSZ4687-E3-08DKR-ND MMSZ4687-E3-08 MMSZ4687-E3-08 06X4522 60AC3745
Product Name Diodes - Zener - Single - MMSZ4687-E3-08 4.3V 0.5W Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 4.3V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay Zener Diode, 4.3V, 0.5W, Sod-123; Zener Voltage Vz Typ Vishay
VZ 4.3 volts 4.3 volts 4.3 volts
IR 0.0040 mA 4 mA
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F)
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-C6V2,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diodes - 7513718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details