Vishay Precision Group Single Zener Diodes MMSZ4684-E3-08

Description
Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ4684-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4684-E3-08GITR-ND
Single Zener Diodes MMSZ4684-E3-08GITR-ND
Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123

Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4684-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4684-E3-08GICT-ND
Single Zener Diodes MMSZ4684-E3-08GICT-ND
Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123

Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4684-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4684-E3-08GIDKR-ND
Single Zener Diodes MMSZ4684-E3-08GIDKR-ND
Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123

Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
3.3V 0.5W Zener Diode - 287-MMSZ4684-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 0.5W Zener Diode
287-MMSZ4684-E3-08
3.3V 0.5W Zener Diode 287-MMSZ4684-E3-08
Zener Diode, 3.3V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ4684-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4684-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 3.3V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ4684-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4684-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ4684-E3-08 - 747595-MMSZ4684-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ4684-E3-08
747595-MMSZ4684-E3-08
Diodes - Zener - Single - MMSZ4684-E3-08 747595-MMSZ4684-E3-08
Manufacturer: Vishay Win Source Part Number: 747595-MMSZ4684-E3-0 8 Manufacturer Homepage: www.vishay.com Reference case: SOD-123 Reference Date Code: 1708+ Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 747595-MMSZ4684-E3-08
Manufacturer Homepage: www.vishay.com
Reference case: SOD-123
Reference Date Code: 1708+
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now
Discrete Semiconductor Products - Diodes - Zener - MMSZ4684-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4684-E3-08
Discrete Semiconductor Products - Diodes - Zener MMSZ4684-E3-08
DIODE ZENER 3.3V 500MW SOD123

DIODE ZENER 3.3V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ4684-E3-08
Zener Diodes MMSZ4684-E3-08
Zener Diodes 3.3 Volt 0.5W 5%

Zener Diodes 3.3 Volt 0.5W 5%

Buy Now Datasheet
Zener Diode Sod123-E3 Rohs Compliant Vishay - 38AH0913 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode Sod123-E3 Rohs Compliant Vishay
38AH0913
Zener Diode Sod123-E3 Rohs Compliant Vishay 38AH0913
ZENER DIODE SOD123-E3 ROHS COMPLIANT: YES

ZENER DIODE SOD123-E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Diode, Zener, 3.3V, 0.5W, Sod-123-2; Zener Voltage Vz Typ Vishay - 12X8028 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 3.3V, 0.5W, Sod-123-2; Zener Voltage Vz Typ Vishay
12X8028
Diode, Zener, 3.3V, 0.5W, Sod-123-2; Zener Voltage Vz Typ Vishay 12X8028
DIODE, ZENER, 3.3V, 0.5W, SOD-123-2; Zener Voltage Vz Typ:3.3V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 3.3V, 0.5W, SOD-123-2; Zener Voltage Vz Typ:3.3V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 3.3V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay - 06X4519 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 3.3V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay
06X4519
Diode, Zener, 3.3V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay 06X4519
DIODE, ZENER, 3.3V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:3.3V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 3.3V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:3.3V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ4684-E3-08GITR-ND 287-MMSZ4684-E3-08 747595-MMSZ4684-E3-08 MMSZ4684-E3-08 MMSZ4684-E3-08 38AH0913 12X8028 06X4519
Product Name Single Zener Diodes 3.3V 0.5W Zener Diode Diodes - Zener - Single - MMSZ4684-E3-08 Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode Sod123-E3 Rohs Compliant Vishay Diode, Zener, 3.3V, 0.5W, Sod-123-2; Zener Voltage Vz Typ Vishay Diode, Zener, 3.3V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F)
RoHS Compliant RoHS RoHS RoHS RoHS
PD 0.5000 milliwatts 500 milliwatts 500 milliwatts
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diodes - 7513663P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4473US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - 1N4743A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers