Vishay Precision Group 3V 500mW Zener Diode MMSZ4683-V-GS08

Description
Diode Zener Single 3V 5% 500mW 2-Pin SOD-123 T/R Product overview: MMSZ4683-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMSZ4683-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Zener Single 3V 5% 500mW 2-Pin SOD-123 T/R Product overview: MMSZ4683-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMSZ4683-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Zener Diode part number MMSZ4681 to MMSZ4717 from Vishay features a nominal Zener voltage range from 2.4V to 43V, with a standard tolerance of ±5%. It is designed for surface mount applications in a SOD-123 package, which measures 2.85mm x 1.55mm. The diode supports a maximum power dissipation of 500mW and operates within a temperature range of -55°C to +150°C. It is AEC-Q101 qualified, ensuring reliability in automotive applications, and has a high ESD capability, rated for over 8 kV according to the human body model. The device is RoHS compliant and suitable for high-temperature soldering processes. This Zener diode is ideal for voltage regulation and protection in various electronic circuits.

Datasheet Summary
Powered by GS/AI

The Zener Diode part number MMSZ4681 to MMSZ4717 from Vishay features a nominal Zener voltage range from 2.4V to 43V, with a standard tolerance of ±5%. It is designed for surface mount applications in a SOD-123 package, which measures 2.85mm x 1.55mm. The diode supports a maximum power dissipation of 500mW and operates within a temperature range of -55°C to +150°C. It is AEC-Q101 qualified, ensuring reliability in automotive applications, and has a high ESD capability, rated for over 8 kV according to the human body model. The device is RoHS compliant and suitable for high-temperature soldering processes. This Zener diode is ideal for voltage regulation and protection in various electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
3V 500mW Zener Diode - 295-MMSZ4683-V-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 500mW Zener Diode
295-MMSZ4683-V-GS08
3V 500mW Zener Diode 295-MMSZ4683-V-GS08
Diode Zener Single 3V 5% 500mW 2-Pin SOD-123 T/R Product overview: MMSZ4683-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMSZ4683-V-GS08 can be used for catalog matching and distributor lookup.

Diode Zener Single 3V 5% 500mW 2-Pin SOD-123 T/R Product overview: MMSZ4683-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMSZ4683-V-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site
Zener Diode; Zener Voltage Nom Vishay - 35K8506 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode; Zener Voltage Nom Vishay
35K8506
Zener Diode; Zener Voltage Nom Vishay 35K8506
ZENER DIODE; Zener Voltage Nom:3V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

ZENER DIODE; Zener Voltage Nom:3V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Zener Diode; Zener Voltage Nom Vishay - 69R4754 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode; Zener Voltage Nom Vishay
69R4754
Zener Diode; Zener Voltage Nom Vishay 69R4754
ZENER DIODE; Zener Voltage Nom:3V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series; Qualification:-; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

ZENER DIODE; Zener Voltage Nom:3V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series; Qualification:-; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 295-MMSZ4683-V-GS08 35K8506 69R4754
Product Name 3V 500mW Zener Diode Zener Diode; Zener Voltage Nom Vishay Zener Diode; Zener Voltage Nom Vishay
PD 0.5000 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data