Vishay Precision Group Single Zener Diodes MMSZ4683-E3-08

Description
Zener Diode 3V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 3V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ4683-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4683-E3-08TR-ND
Single Zener Diodes MMSZ4683-E3-08TR-ND
Zener Diode 3V 500mW ±5% Surface Mount SOD-123

Zener Diode 3V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4683-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4683-E3-08CT-ND
Single Zener Diodes MMSZ4683-E3-08CT-ND
Zener Diode 3V 500mW ±5% Surface Mount SOD-123

Zener Diode 3V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4683-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4683-E3-08DKR-ND
Single Zener Diodes MMSZ4683-E3-08DKR-ND
Zener Diode 3V 500mW ±5% Surface Mount SOD-123

Zener Diode 3V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1324878-MMSZ4683-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324878-MMSZ4683-E3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1324878-MMSZ4683-E3-08
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324878-MMSZ4683-E3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 500 mW Current - Reverse Leakage @ Vr: 800 nA @ 1 V Voltage - Zener (Nom) (Vz): 3 V Supplier Device Package: SOD-123 Case / Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MMSZ4683VGS08,MMSZ46 83-V-GS08CT-ND,MMSZ4 683-E3-08TR,MMSZ4683 -V-GS08DKR-ND,MMSZ46 83-E3-08CT,MMSZ4683- V-GS08TR,MMSZ4683-V- GS08,MMSZ4683-V-GS08 TR-ND,MMSZ4683-V-GS0 8CT,MMSZ4683-V-GS08D KR,MMSZ4683-E3-08DKR Base Product Number: MMSZ4683 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324878-MMSZ4683-E3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 800 nA @ 1 V
Voltage - Zener (Nom) (Vz): 3 V
Supplier Device Package: SOD-123
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: MMSZ4683VGS08,MMSZ4683-V-GS08CT-ND,MMSZ4683-E3-08TR,MMSZ4683-V-GS08DKR-ND,MMSZ4683-E3-08CT,MMSZ4683-V-GS08TR,MMSZ4683-V-GS08,MMSZ4683-V-GS08TR-ND,MMSZ4683-V-GS08CT,MMSZ4683-V-GS08DKR,MMSZ4683-E3-08DKR
Base Product Number: MMSZ4683
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
3V 0.5W Zener Diode - 287-MMSZ4683-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 0.5W Zener Diode
287-MMSZ4683-E3-08
3V 0.5W Zener Diode 287-MMSZ4683-E3-08
Zener Diode, 3V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ4683-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4683-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 3V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ4683-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4683-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ4683-E3-08
Zener Diodes MMSZ4683-E3-08
Zener Diodes 3.0 Volt 0.5W 5%

Zener Diodes 3.0 Volt 0.5W 5%

Buy Now Datasheet
Single Zener Diodes - MMSZ4683-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ4683-E3-08
Single Zener Diodes MMSZ4683-E3-08
DIODE ZENER 3V 500MW SOD123

DIODE ZENER 3V 500MW SOD123

Supplier's Site Datasheet
Zener Diode, 3V, 0.5W, Sod-123; Zener Voltage Nom Vishay - 60AC3744 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3V, 0.5W, Sod-123; Zener Voltage Nom Vishay
60AC3744
Zener Diode, 3V, 0.5W, Sod-123; Zener Voltage Nom Vishay 60AC3744
ZENER DIODE, 3V, 0.5W, SOD-123; Zener Voltage Nom:3V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 3V, 0.5W, SOD-123; Zener Voltage Nom:3V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 3V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay - 06X4518 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 3V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay
06X4518
Diode, Zener, 3V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay 06X4518
DIODE, ZENER, 3V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:3V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 3V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:3V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MMSZ4683-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4683-E3-08
Discrete Semiconductor Products - Diodes - Zener MMSZ4683-E3-08
DIODE ZENER 3V 500MW SOD123

DIODE ZENER 3V 500MW SOD123

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ4683-E3-08TR-ND 1324878-MMSZ4683-E3-08 287-MMSZ4683-E3-08 MMSZ4683-E3-08 MMSZ4683-E3-08 60AC3744 MMSZ4683-E3-08
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 3V 0.5W Zener Diode Zener Diodes Single Zener Diodes Zener Diode, 3V, 0.5W, Sod-123; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener
Package SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS
VZ 3 volts 3 volts 3 volts
IR 0.8000 mA 8.00E-4 mA 800 mA
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1826968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sod-923
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZV49-C68,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers