Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay General Semiconductor - Diodes Division
Category: Discrete Semiconductor Products Diodes Zener Single Zener Diodes
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Voltage - Zener (Nom) (Vz): 2.4 V
Tolerance: ±5%
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 2 µA @ 1 V
Operating Temperature: -55°C ~ 150°C
Zener Diode 2.4V 500mW ±5% Surface Mount SOD-123
Zener Diode 2.4V 500mW ±5% Surface Mount SOD-123
Zener Diode 2.4V 500mW ±5% Surface Mount SOD-123
Zener Diode, 2.4V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ4681-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4681-E3-08 can be used for catalog matching and distributor lookup.
DIODE, ZENER, 2.4V, 0.5W, SOD-123-2; Zener Voltage Nom:2.4V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
DIODE, ZENER, 2.4V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:2.4V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes
DIODE ZENER 2.4V 500MW SOD123
DIODE ZENER 2.4V 500MW SOD123
Zener Diodes 2.4 Volt 0.5W 5%
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-MMSZ4681-E3-08DKR-ND | 287-MMSZ4681-E3-08 | 12X8025 | MMSZ4681-E3-08 | MMSZ4681-E3-08 | MMSZ4681-E3-08 | |
| Product Name | Discrete Semiconductor Products Diodes Zener Single Zener Diodes | Single Zener Diodes | 2.4V 0.5W Zener Diode | Diode, Zener, 2.4V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| VZ | 2.4 volts | 2.4 volts | 2.4 volts | ||||
| IR | 0.0020 mA | 0.0020 mA | 2 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| RoHS Compliant | RoHS | RoHS |