Vishay Intertechnology, Inc. Backplane Connectors - Specialized MME25-0201P1

Description
CONN RCPT RACK&PNL 20P FREE HANG
Description
CONN RCPT RACK&PNL 20P FREE HANG
Datasheet
Datasheet Summary
Powered by GS/AI

The MME25-0201P1 is a specialized backplane connector from Lingto Electronic Limited, designed for military and commercial applications. It is qualified to MIL-C-28748/7/8 standards, ensuring high reliability in demanding environments. The connector features solder cup contacts and dip solder contacts, with options for closed entry socket contacts available for 22 AWG configurations. It is suitable for use in airborne, instrumentation, and portable equipment applications, emphasizing minimal space and weight without compromising performance. The connector is constructed from high-quality materials, including phosphor bronze for contact pins and sockets, with gold plating for enhanced conductivity. It offers a current rating of 5 A for model MM22 and 3 A for model MM24, with a breakdown voltage of 2000 V_RMS at sea level and 500 V_RMS at 70,000 feet. The MME25-0201P1 is designed to withstand high vibration and shock, featuring positive locking mechanisms and various hardware options for secure mounting. This connector is ideal for engineers seeking a robust solution for critical applications requiring durability and performance.

Datasheet Summary
Powered by GS/AI

The MME25-0201P1 is a specialized backplane connector from Lingto Electronic Limited, designed for military and commercial applications. It is qualified to MIL-C-28748/7/8 standards, ensuring high reliability in demanding environments. The connector features solder cup contacts and dip solder contacts, with options for closed entry socket contacts available for 22 AWG configurations. It is suitable for use in airborne, instrumentation, and portable equipment applications, emphasizing minimal space and weight without compromising performance. The connector is constructed from high-quality materials, including phosphor bronze for contact pins and sockets, with gold plating for enhanced conductivity. It offers a current rating of 5 A for model MM22 and 3 A for model MM24, with a breakdown voltage of 2000 V_RMS at sea level and 500 V_RMS at 70,000 feet. The MME25-0201P1 is designed to withstand high vibration and shock, featuring positive locking mechanisms and various hardware options for secure mounting. This connector is ideal for engineers seeking a robust solution for critical applications requiring durability and performance.

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - Specialized - MME25-0201P1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
MME25-0201P1
Backplane Connectors - Specialized MME25-0201P1
CONN RCPT RACK&PNL 20P FREE HANG

CONN RCPT RACK&PNL 20P FREE HANG

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number MME25-0201P1
Product Name Backplane Connectors - Specialized
Geometry Rack and Panel
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent - 1377G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details