Vishay Intertechnology, Inc. Backplane Connectors - MME23-0501D1 MME23-0501D1

Description
Manufacturer: Vishay Win Source Part Number: 1075759-MME23-0501D1 Packaging: Bulk Number of Positions: 50 Color: Green Features: Fixed Guides Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: Rack and Panel Current Rating: 5A Mounting: Panel Mount Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1075759-MME23-0501D1 Packaging: Bulk Number of Positions: 50 Color: Green Features: Fixed Guides Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: Rack and Panel Current Rating: 5A Mounting: Panel Mount Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - MME23-0501D1 - 1075759-MME23-0501D1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - MME23-0501D1
1075759-MME23-0501D1
Backplane Connectors - MME23-0501D1 1075759-MME23-0501D1
Manufacturer: Vishay Win Source Part Number: 1075759-MME23-0501D1 Packaging: Bulk Number of Positions: 50 Color: Green Features: Fixed Guides Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: Rack and Panel Current Rating: 5A Mounting: Panel Mount Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1075759-MME23-0501D1
Packaging: Bulk
Number of Positions: 50
Color: Green
Features: Fixed Guides
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder Cup
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: Rack and Panel
Current Rating: 5A
Mounting: Panel Mount
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Electronic Connector - 407-MME23-0501D1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
407-MME23-0501D1
Electronic Connector 407-MME23-0501D1
CONN RCPT RACK & PNL 50P PNL MT Product overview: MME23-0501D1 from Vishay / Dale is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-MME23-0501D1 can be used for catalog matching and distributor lookup.

CONN RCPT RACK & PNL 50P PNL MT Product overview: MME23-0501D1 from Vishay / Dale is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-MME23-0501D1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - MME23-0501D1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
MME23-0501D1
Backplane Connectors - Specialized MME23-0501D1
CONN RCPT RACK & PNL 50P PNL MT

CONN RCPT RACK & PNL 50P PNL MT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1075759-MME23-0501D1 407-MME23-0501D1 MME23-0501D1
Product Name Backplane Connectors - MME23-0501D1 Electronic Connector Backplane Connectors - Specialized
Termination Solder Cup Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details