Vishay Intertechnology, Inc. Backplane Connectors - MME23-0341H1 MME23-0341H1

Description
Manufacturer: Vishay Win Source Part Number: 1075758-MME23-0341H1 Packaging: Bulk Number of Positions: 34 Color: Green Features: Screwlocks Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: Rack and Panel Current Rating: 5A Mounting: Panel Mount Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1075758-MME23-0341H1 Packaging: Bulk Number of Positions: 34 Color: Green Features: Screwlocks Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: Rack and Panel Current Rating: 5A Mounting: Panel Mount Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - MME23-0341H1 - 1075758-MME23-0341H1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - MME23-0341H1
1075758-MME23-0341H1
Backplane Connectors - MME23-0341H1 1075758-MME23-0341H1
Manufacturer: Vishay Win Source Part Number: 1075758-MME23-0341H1 Packaging: Bulk Number of Positions: 34 Color: Green Features: Screwlocks Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: Rack and Panel Current Rating: 5A Mounting: Panel Mount Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1075758-MME23-0341H1
Packaging: Bulk
Number of Positions: 34
Color: Green
Features: Screwlocks
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder Cup
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: Rack and Panel
Current Rating: 5A
Mounting: Panel Mount
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Electronic Connector - 407-MME23-0341H1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
407-MME23-0341H1
Electronic Connector 407-MME23-0341H1
CONN RCPT RACK & PNL 34P PNL MT Product overview: MME23-0341H1 from Vishay / Dale is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-MME23-0341H1 can be used for catalog matching and distributor lookup.

CONN RCPT RACK & PNL 34P PNL MT Product overview: MME23-0341H1 from Vishay / Dale is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-MME23-0341H1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - MME23-0341H1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
MME23-0341H1
Backplane Connectors - Specialized MME23-0341H1
CONN RCPT RACK & PNL 34P PNL MT

CONN RCPT RACK & PNL 34P PNL MT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1075758-MME23-0341H1 407-MME23-0341H1 MME23-0341H1
Product Name Backplane Connectors - MME23-0341H1 Electronic Connector Backplane Connectors - Specialized
Termination Solder Cup Solder Cup
Unlock Full Specs
to access all available technical data