Vishay Intertechnology, Inc. Connectors, Interconnects - Backplane Connectors - Specialized MME23-0141C1

Description
Win Source Part Number: 966962-MME23-0141C1 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: MM22 Number of Positions: 14 Color: Green Features: Fixed Guides Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Connector Style: Rack and Panel Standard Package: 1 Mounting Type: Panel Mount Alternative Parts (Cross-Reference): 203540-1; 3-205508-1; 3-205508-4; SMS18R1; L77HDE15S; L717HDE15P; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A HTSUS: 8536.69.4030 Mfr: Vishay Dale Other Names: CMMS22G-14027 T02 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 966962-MME23-0141C1 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: MM22 Number of Positions: 14 Color: Green Features: Fixed Guides Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Connector Style: Rack and Panel Standard Package: 1 Mounting Type: Panel Mount Alternative Parts (Cross-Reference): 203540-1; 3-205508-1; 3-205508-4; SMS18R1; L77HDE15S; L717HDE15P; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A HTSUS: 8536.69.4030 Mfr: Vishay Dale Other Names: CMMS22G-14027 T02 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - Specialized - 966962-MME23-0141C1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
966962-MME23-0141C1
Connectors, Interconnects - Backplane Connectors - Specialized 966962-MME23-0141C1
Win Source Part Number: 966962-MME23-0141C1 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: MM22 Number of Positions: 14 Color: Green Features: Fixed Guides Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Connector Style: Rack and Panel Standard Package: 1 Mounting Type: Panel Mount Alternative Parts (Cross-Reference): 203540-1; 3-205508-1; 3-205508-4; SMS18R1; L77HDE15S; L717HDE15P; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A HTSUS: 8536.69.4030 Mfr: Vishay Dale Other Names: CMMS22G-14027 T02 RoHS Status: RoHS non-compliant

Win Source Part Number: 966962-MME23-0141C1
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: MM22
Number of Positions: 14
Color: Green
Features: Fixed Guides
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder Cup
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Connector Style: Rack and Panel
Standard Package: 1
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): 203540-1; 3-205508-1; 3-205508-4; SMS18R1; L77HDE15S; L717HDE15P;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
HTSUS: 8536.69.4030
Mfr: Vishay Dale
Other Names: CMMS22G-14027 T02
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Electronic Connector - 407-MME23-0141C1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
407-MME23-0141C1
Electronic Connector 407-MME23-0141C1
CONN RCPT RACK & PNL 14P PNL MT Product overview: MME23-0141C1 from Vishay / Dale is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-MME23-0141C1 can be used for catalog matching and distributor lookup.

CONN RCPT RACK & PNL 14P PNL MT Product overview: MME23-0141C1 from Vishay / Dale is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-MME23-0141C1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - MME23-0141C1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
MME23-0141C1
Backplane Connectors - Specialized MME23-0141C1
CONN RCPT RACK & PNL 14P PNL MT

CONN RCPT RACK & PNL 14P PNL MT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 966962-MME23-0141C1 407-MME23-0141C1 MME23-0141C1
Product Name Connectors, Interconnects - Backplane Connectors - Specialized Electronic Connector Backplane Connectors - Specialized
Termination Solder Cup Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202S26 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details