Manufacturer: Vishay
Win Source Part Number: 101318-MME23-014
Packaging: Bulk
Number of Positions: 14
Color: Green
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder Cup
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: Rack and Panel
Current Rating: 5A
Mounting: Panel Mount
Categories: Connectors, Interconnects
Status: Active
CONN RCPT RACK & PNL 14P PNL MT
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 101318-MME23-014 | MME23-014 |
| Product Name | Backplane Connectors - MME23-014 | Backplane Connectors - Specialized |
| Termination | Solder Cup |