Vishay Intertechnology, Inc. Electronic Connector MME23-0091H1

Description
CONN RCPT RACK & PANEL 9P PNL MT Product overview: MME23-0091H1 from Vishay / Dale is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-MME23-0091H1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT RACK & PANEL 9P PNL MT Product overview: MME23-0091H1 from Vishay / Dale is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-MME23-0091H1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 407-MME23-0091H1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
407-MME23-0091H1
Electronic Connector 407-MME23-0091H1
CONN RCPT RACK & PANEL 9P PNL MT Product overview: MME23-0091H1 from Vishay / Dale is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-MME23-0091H1 can be used for catalog matching and distributor lookup.

CONN RCPT RACK & PANEL 9P PNL MT Product overview: MME23-0091H1 from Vishay / Dale is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-MME23-0091H1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1078457-MME23-0091H1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1078457-MME23-0091H1
Connectors, Interconnects - Backplane Connectors - Specialized 1078457-MME23-0091H1
Win Source Part Number: 1078457-MME23-0091H1 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: MM22 Number of Positions: 9 Color: Green Features: Screwlocks Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Connector Style: Rack and Panel Standard Package: 1 Mounting Type: Panel Mount Alternative Parts (Cross-Reference): 5-747905-2; 5-747904-2; 1-745492-8; 83611-9006; L77DE09S; FCE17E09PM210; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A HTSUS: 8536.69.4030 Mfr: Vishay Dale Other Names: CMMS22G-9SL2 T02 RoHS Status: RoHS non-compliant

Win Source Part Number: 1078457-MME23-0091H1
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: MM22
Number of Positions: 9
Color: Green
Features: Screwlocks
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder Cup
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Connector Style: Rack and Panel
Standard Package: 1
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): 5-747905-2; 5-747904-2; 1-745492-8; 83611-9006; L77DE09S; FCE17E09PM210;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
HTSUS: 8536.69.4030
Mfr: Vishay Dale
Other Names: CMMS22G-9SL2 T02
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Backplane Connectors - Specialized - MME23-0091H1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
MME23-0091H1
Backplane Connectors - Specialized MME23-0091H1
CONN RCPT RACK & PANEL 9P PNL MT

CONN RCPT RACK & PANEL 9P PNL MT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-MME23-0091H1 1078457-MME23-0091H1 MME23-0091H1
Product Name Electronic Connector Connectors, Interconnects - Backplane Connectors - Specialized Backplane Connectors - Specialized
Termination Solder Cup Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details