Vishay Precision Group Backplane Connectors - Specialized MMD25-0341S1

Description
CONN RCPT RACK&PNL 34P FREE HANG
Description
CONN RCPT RACK&PNL 34P FREE HANG
Datasheet
Datasheet Summary
Powered by GS/AI

The MMD25-0341S1 is a specialized backplane connector from Lingto Electronic Limited, designed for military and commercial applications. It is qualified to MIL-C-28748/7/8 standards, ensuring reliability in demanding environments. The connector features solder cup contacts and dip solder contacts, with options for fixed and turnable screwlocks. It is particularly suited for airborne, instrumentation, and portable equipment applications, where space and weight are critical without compromising performance. Electrical specifications include a current rating of 5 A for model MM22 and 3 A for model MM24, with a breakdown voltage of 2000 V_RMS at sea level and 500 V_RMS at 70,000 feet. The contact pins are made of phosphor bronze, with gold plating for durability. The connector's body is constructed from glass-filled diallyl phthalate, providing strength and resistance to environmental factors. This product is ideal for engineers seeking a compact, high-performance connector for rigorous applications.

Datasheet Summary
Powered by GS/AI

The MMD25-0341S1 is a specialized backplane connector from Lingto Electronic Limited, designed for military and commercial applications. It is qualified to MIL-C-28748/7/8 standards, ensuring reliability in demanding environments. The connector features solder cup contacts and dip solder contacts, with options for fixed and turnable screwlocks. It is particularly suited for airborne, instrumentation, and portable equipment applications, where space and weight are critical without compromising performance. Electrical specifications include a current rating of 5 A for model MM22 and 3 A for model MM24, with a breakdown voltage of 2000 V_RMS at sea level and 500 V_RMS at 70,000 feet. The contact pins are made of phosphor bronze, with gold plating for durability. The connector's body is constructed from glass-filled diallyl phthalate, providing strength and resistance to environmental factors. This product is ideal for engineers seeking a compact, high-performance connector for rigorous applications.

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - Specialized - MMD25-0341S1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
MMD25-0341S1
Backplane Connectors - Specialized MMD25-0341S1
CONN RCPT RACK&PNL 34P FREE HANG

CONN RCPT RACK&PNL 34P FREE HANG

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number MMD25-0341S1
Product Name Backplane Connectors - Specialized
Geometry Rack and Panel
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190623 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details