Vishay Intertechnology, Inc. Backplane Connectors - Specialized MMD25-029

Description
CONN RCPT RACK & PNL 29P PNL MT
Description
CONN RCPT RACK & PNL 29P PNL MT
Datasheet
Datasheet Summary
Powered by GS/AI

The MMD25-029 backplane connector from Lingto Electronic Limited is a specialized microminiature rectangular connector qualified to MIL-C-28748/7/8 standards. It features solder cup and dip solder contacts, with options for fixed and turnable screwlocks. This connector is designed for applications requiring minimal space and weight without compromising performance, making it suitable for airborne, instrumentation, and portable equipment. It has a current rating of 5 A for 22 AWG and 3 A for 24 AWG contacts, with a breakdown voltage of 2000 V_RMS at sea level and 500 V_RMS at 70,000 feet. The materials used include phosphor bronze for contacts and stainless steel for screwlocks, ensuring durability and resistance to high vibration and shock. The standard body is made from glass-filled diallyl phthalate, compliant with military specifications.

Datasheet Summary
Powered by GS/AI

The MMD25-029 backplane connector from Lingto Electronic Limited is a specialized microminiature rectangular connector qualified to MIL-C-28748/7/8 standards. It features solder cup and dip solder contacts, with options for fixed and turnable screwlocks. This connector is designed for applications requiring minimal space and weight without compromising performance, making it suitable for airborne, instrumentation, and portable equipment. It has a current rating of 5 A for 22 AWG and 3 A for 24 AWG contacts, with a breakdown voltage of 2000 V_RMS at sea level and 500 V_RMS at 70,000 feet. The materials used include phosphor bronze for contacts and stainless steel for screwlocks, ensuring durability and resistance to high vibration and shock. The standard body is made from glass-filled diallyl phthalate, compliant with military specifications.

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - Specialized - MMD25-029 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
MMD25-029
Backplane Connectors - Specialized MMD25-029
CONN RCPT RACK & PNL 29P PNL MT

CONN RCPT RACK & PNL 29P PNL MT

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number MMD25-029
Product Name Backplane Connectors - Specialized
Geometry Rack and Panel
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Contacts - 115321G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers