Vishay Intertechnology, Inc. Backplane Connectors - Specialized MMD25-0201P1

Description
CONN RCPT RACK&PNL 20P FREE HANG
Description
CONN RCPT RACK&PNL 20P FREE HANG
Datasheet
Datasheet Summary
Powered by GS/AI

The MMD25-0201P1 is a specialized backplane connector from Lingto Electronic Limited, designed for military and commercial applications. It is qualified to MIL-C-28748/7/8 standards, ensuring reliability in demanding environments. The connector features solder cup contacts and is available with dip solder contacts as an option. It supports 22 AWG and 24 AWG wire sizes, with a current rating of 5 A for 22 AWG and 3 A for 24 AWG. The breakdown voltage is rated at 2000 V_{RMS} at sea level and 500 V_{RMS} at 70,000 feet, making it suitable for high-altitude applications. Constructed with high-quality materials, including phosphor bronze contacts and a glass-filled diallyl phthalate body, it offers high vibration and shock resistance. The connector also includes options for fixed and turnable screwlocks, enhancing its versatility for various mounting configurations. This product is particularly well-suited for airborne, instrumentation, and portable equipment applications where space and weight are critical.

Datasheet Summary
Powered by GS/AI

The MMD25-0201P1 is a specialized backplane connector from Lingto Electronic Limited, designed for military and commercial applications. It is qualified to MIL-C-28748/7/8 standards, ensuring reliability in demanding environments. The connector features solder cup contacts and is available with dip solder contacts as an option. It supports 22 AWG and 24 AWG wire sizes, with a current rating of 5 A for 22 AWG and 3 A for 24 AWG. The breakdown voltage is rated at 2000 V_{RMS} at sea level and 500 V_{RMS} at 70,000 feet, making it suitable for high-altitude applications. Constructed with high-quality materials, including phosphor bronze contacts and a glass-filled diallyl phthalate body, it offers high vibration and shock resistance. The connector also includes options for fixed and turnable screwlocks, enhancing its versatility for various mounting configurations. This product is particularly well-suited for airborne, instrumentation, and portable equipment applications where space and weight are critical.

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - Specialized - MMD25-0201P1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
MMD25-0201P1
Backplane Connectors - Specialized MMD25-0201P1
CONN RCPT RACK&PNL 20P FREE HANG

CONN RCPT RACK&PNL 20P FREE HANG

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number MMD25-0201P1
Product Name Backplane Connectors - Specialized
Geometry Rack and Panel
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN-style Twin-contact Connectors)   - XC5B-3231-0 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
5 suppliers
Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Blade Type Power Connector Housings - 2243-1321G8-BK-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details