Vishay Intertechnology, Inc. Electronic Connector MMD23-050

Description
CONN RCPT RACK & PNL 50P PNL MT Product overview: MMD23-050 from Vishay / Dale is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-MMD23-050 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT RACK & PNL 50P PNL MT Product overview: MMD23-050 from Vishay / Dale is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-MMD23-050 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 407-MMD23-050 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
407-MMD23-050
Electronic Connector 407-MMD23-050
CONN RCPT RACK & PNL 50P PNL MT Product overview: MMD23-050 from Vishay / Dale is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-MMD23-050 can be used for catalog matching and distributor lookup.

CONN RCPT RACK & PNL 50P PNL MT Product overview: MMD23-050 from Vishay / Dale is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-MMD23-050 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - MMD23-050 - 133098-MMD23-050 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - MMD23-050
133098-MMD23-050
Backplane Connectors - MMD23-050 133098-MMD23-050
Manufacturer: Vishay Win Source Part Number: 133098-MMD23-050 Packaging: Bulk Number of Positions: 50 Color: Green Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: Rack and Panel Current Rating: 5A Mounting: Panel Mount Categories: Connectors, Interconnects Status: Active

Manufacturer: Vishay
Win Source Part Number: 133098-MMD23-050
Packaging: Bulk
Number of Positions: 50
Color: Green
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder Cup
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: Rack and Panel
Current Rating: 5A
Mounting: Panel Mount
Categories: Connectors, Interconnects
Status: Active

Buy Now Datasheet
Backplane Connectors - Specialized - MMD23-050 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
MMD23-050
Backplane Connectors - Specialized MMD23-050
CONN RCPT RACK & PNL 50P PNL MT

CONN RCPT RACK & PNL 50P PNL MT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-MMD23-050 133098-MMD23-050 MMD23-050
Product Name Electronic Connector Backplane Connectors - MMD23-050 Backplane Connectors - Specialized
Termination Solder Cup Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Straight Plug - 150114 - PIC Wire & Cable
Specs
Geometry Straight
View Details
KNB/KNC Series ESA Qualified -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Chameleon - 026-6A07-ECB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details