Vishay Intertechnology, Inc. Backplane Connectors - Specialized MMD23-0341P1

Description
CONN RCPT RACK&PNL 34P FREE HANG
Description
CONN RCPT RACK&PNL 34P FREE HANG
Datasheet
Datasheet Summary
Powered by GS/AI

The MMD23-0341P1 backplane connector from Lingto Electronic Limited is a specialized military-grade connector qualified to MIL-C-28748/7/8 standards. It features solder cup contacts and is designed for applications requiring minimal space and weight without compromising performance. The connector is suitable for airborne, instrumentation, and portable equipment, offering high vibration and shock resistance along with a positive locking mechanism. Electrical specifications include a current rating of 5 A for 22 AWG and 3 A for 24 AWG contacts, with a breakdown voltage of 2000 V_RMS at sea level and 500 V_RMS at 70,000 feet. The contact pins are made of phosphor bronze with gold plating, ensuring durability and reliability. The connector body is constructed from glass-filled diallyl phthalate, compliant with military specifications. Various hardware options are available, including fixed and turnable screwlocks, making it versatile for different mounting requirements.

Datasheet Summary
Powered by GS/AI

The MMD23-0341P1 backplane connector from Lingto Electronic Limited is a specialized military-grade connector qualified to MIL-C-28748/7/8 standards. It features solder cup contacts and is designed for applications requiring minimal space and weight without compromising performance. The connector is suitable for airborne, instrumentation, and portable equipment, offering high vibration and shock resistance along with a positive locking mechanism. Electrical specifications include a current rating of 5 A for 22 AWG and 3 A for 24 AWG contacts, with a breakdown voltage of 2000 V_RMS at sea level and 500 V_RMS at 70,000 feet. The contact pins are made of phosphor bronze with gold plating, ensuring durability and reliability. The connector body is constructed from glass-filled diallyl phthalate, compliant with military specifications. Various hardware options are available, including fixed and turnable screwlocks, making it versatile for different mounting requirements.

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - Specialized - MMD23-0341P1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
MMD23-0341P1
Backplane Connectors - Specialized MMD23-0341P1
CONN RCPT RACK&PNL 34P FREE HANG

CONN RCPT RACK&PNL 34P FREE HANG

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number MMD23-0341P1
Product Name Backplane Connectors - Specialized
Geometry Rack and Panel
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Silver Plated Wire Contacts - 1319-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers