Vishay Precision Group Mms22G-26 T02 Vishay MMD23-026

Description
MMS22G-26 T02
Description
MMS22G-26 T02
Datasheet
Datasheet Summary
Powered by GS/AI

The MMD23-026 backplane connector from Lingto Electronic Limited is a microminiature rectangular connector qualified to MIL-C-28748/7/8 standards. It features solder cup contacts and is designed for applications requiring minimal space and weight without compromising performance. The connector is suitable for airborne, instrumentation, and portable equipment, offering high vibration and shock resistance along with positive locking mechanisms. Electrical specifications include a current rating of 5 A for model MM22 and 3 A for model MM24, with a breakdown voltage of 2000 V_RMS at sea level and 500 V_RMS at 70,000 feet. The contact pins are made of phosphor bronze, with optional beryllium copper available, and are gold plated for enhanced conductivity. The connector body is constructed from glass-filled diallyl phthalate, ensuring durability in demanding environments. The MMD23-026 connector is compatible with various hardware configurations, including fixed and turnable screwlocks, and offers options for closed entry socket contacts. This versatility makes it a suitable choice for engineers looking for reliable and compact connector solutions in critical applications.

Datasheet Summary
Powered by GS/AI

The MMD23-026 backplane connector from Lingto Electronic Limited is a microminiature rectangular connector qualified to MIL-C-28748/7/8 standards. It features solder cup contacts and is designed for applications requiring minimal space and weight without compromising performance. The connector is suitable for airborne, instrumentation, and portable equipment, offering high vibration and shock resistance along with positive locking mechanisms. Electrical specifications include a current rating of 5 A for model MM22 and 3 A for model MM24, with a breakdown voltage of 2000 V_RMS at sea level and 500 V_RMS at 70,000 feet. The contact pins are made of phosphor bronze, with optional beryllium copper available, and are gold plated for enhanced conductivity. The connector body is constructed from glass-filled diallyl phthalate, ensuring durability in demanding environments. The MMD23-026 connector is compatible with various hardware configurations, including fixed and turnable screwlocks, and offers options for closed entry socket contacts. This versatility makes it a suitable choice for engineers looking for reliable and compact connector solutions in critical applications.

Suppliers

Company
Product
Description
Supplier Links
Mms22G-26 T02 Vishay - 04M6360 - Newark, An Avnet Company
Chicago, IL, United States
Mms22G-26 T02 Vishay
04M6360
Mms22G-26 T02 Vishay 04M6360
MMS22G-26 T02

MMS22G-26 T02

Supplier's Site
Backplane Connectors - Specialized - MMD23-026 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
MMD23-026
Backplane Connectors - Specialized MMD23-026
CONN RCPT RACK & PNL 26P PNL MT

CONN RCPT RACK & PNL 26P PNL MT

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 04M6360 MMD23-026
Product Name Mms22G-26 T02 Vishay Backplane Connectors - Specialized
Geometry Rack and Panel
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm N Connector, N Bulkhead Jack - 190322 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details