Vishay Precision Group Backplane Connectors - Specialized MMD21-0201A1

Description
CONN RCPT RACK & PNL 20P PNL MT
Description
CONN RCPT RACK & PNL 20P PNL MT
Datasheet
Datasheet Summary
Powered by GS/AI

The MMD21-0201A1 is a specialized backplane connector from Lingto Electronic Limited, qualified to military standards MIL-C-28748/7/8. It features solder cup contacts and dip solder contacts, making it versatile for various applications. The connector is designed for use in airborne, instrumentation, and portable equipment, emphasizing minimal space and weight without compromising performance. It offers high vibration and shock resistance, along with positive locking mechanisms. Electrical specifications include a current rating of 5 A for model MM22 and 3 A for model MM24, with a breakdown voltage of 2000 V_{RMS} at sea level and 500 V_{RMS} at 70,000 feet. The contact pins and sockets are made from phosphor bronze, with optional beryllium copper available. The connector body is constructed from glass-filled diallyl phthalate, ensuring durability and reliability in demanding environments. This connector is suitable for engineers seeking a robust solution for high-performance applications requiring compact design and reliable electrical connections.

Datasheet Summary
Powered by GS/AI

The MMD21-0201A1 is a specialized backplane connector from Lingto Electronic Limited, qualified to military standards MIL-C-28748/7/8. It features solder cup contacts and dip solder contacts, making it versatile for various applications. The connector is designed for use in airborne, instrumentation, and portable equipment, emphasizing minimal space and weight without compromising performance. It offers high vibration and shock resistance, along with positive locking mechanisms. Electrical specifications include a current rating of 5 A for model MM22 and 3 A for model MM24, with a breakdown voltage of 2000 V_{RMS} at sea level and 500 V_{RMS} at 70,000 feet. The contact pins and sockets are made from phosphor bronze, with optional beryllium copper available. The connector body is constructed from glass-filled diallyl phthalate, ensuring durability and reliability in demanding environments. This connector is suitable for engineers seeking a robust solution for high-performance applications requiring compact design and reliable electrical connections.

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - Specialized - MMD21-0201A1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
MMD21-0201A1
Backplane Connectors - Specialized MMD21-0201A1
CONN RCPT RACK & PNL 20P PNL MT

CONN RCPT RACK & PNL 20P PNL MT

Supplier's Site Datasheet
Mms22-20026 T02 Vishay - 79M4508 - Newark, An Avnet Company
Chicago, IL, United States
Mms22-20026 T02 Vishay
79M4508
Mms22-20026 T02 Vishay 79M4508
MMS22-20026 T02

MMS22-20026 T02

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MMD21-0201A1 79M4508
Product Name Backplane Connectors - Specialized Mms22-20026 T02 Vishay
Geometry Rack and Panel
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - NASS-B6 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Chameleon - 027-6A03-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details