Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1079473-MMBZ5267B-V-
Packaging: Cut Tape
Mounting: SMD (SMT)
Impedance: 270 Ω
Power Dissipation: 300 mW
Voltage Tolerance: 5 %
Zener Voltage: 75 V
Number of Pins: 3
Categories: Diodes - Zener - Single
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
REACH SVHC: Unknown
Element Configuration: Single
Max Reverse Leakage Current: 100 nA
Zener Current: 1.7 mA
Max Power Dissipation: 225 mW
ZENER DIODE; Zener Voltage Nom:75V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ Series; Qualification:- RoHS Compliant: Yes
ZENER DIODE; Diode Case Style:SOT-23; No. of Pins:3; Operating Temperature Range:-; Power Dissipation Pd:225mW; Zener Voltage Vz Typ:75V RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1079473-MMBZ5267B-V-GS08 | 69R4751 | 35K8488 |
| Product Name | Diodes - Zener - Single - MMBZ5267B-V-GS08 | Zener Diode; Zener Voltage Nom Vishay | Zener Diode; Diode Case Style Vishay |
| Package | SOT23; SOT-23 | SOT23; SOT-23 | SOT23; SOT-23 |
| Pin Count | 3 | 3 | 3 |
| RoHS Compliant | RoHS | RoHS | RoHS |