Vishay Precision Group Diodes - Zener - Single - MMBZ5257B-E3-08 MMBZ5257B-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 927517-MMBZ5257B-E3- 08 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 33 V 225 mW ±5% Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: MMBZ5257 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 927517-MMBZ5257B-E3- 08 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 33 V 225 mW ±5% Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: MMBZ5257 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMBZ5257B-E3-08 - 927517-MMBZ5257B-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5257B-E3-08
927517-MMBZ5257B-E3-08
Diodes - Zener - Single - MMBZ5257B-E3-08 927517-MMBZ5257B-E3-08
Manufacturer: Vishay Win Source Part Number: 927517-MMBZ5257B-E3- 08 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 33 V 225 mW ±5% Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: MMBZ5257 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 927517-MMBZ5257B-E3-08
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 33 V 225 mW ±5% Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: MMBZ5257
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Singapore, Singapore
33V 0.225W Zener Diode
287-MMBZ5257B-E3-08
33V 0.225W Zener Diode 287-MMBZ5257B-E3-08
Zener Diode, 33V V(Z), 5%, 0.225W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: MMBZ5257B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 0.225W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 0.225W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5257B-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 33V V(Z), 5%, 0.225W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: MMBZ5257B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 0.225W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 0.225W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5257B-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5257B-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5257B-E3-08
Discrete Semiconductor Products - Diodes - Zener MMBZ5257B-E3-08
DIODE ZENER 33V 225MW SOT23-3

DIODE ZENER 33V 225MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5257B-E3-08
Zener Diodes MMBZ5257B-E3-08
Zener Diodes 33 Volt 0.225W 5%

Zener Diodes 33 Volt 0.225W 5%

Buy Now Datasheet
Diode, Zener, 33V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay - 12X8012 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 33V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay
12X8012
Diode, Zener, 33V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay 12X8012
DIODE, ZENER, 33V, 0.225W, SOT-23-3; Zener Voltage Nom:33V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 33V, 0.225W, SOT-23-3; Zener Voltage Nom:33V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 33V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4505 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 33V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4505
Diode, Zener, 33V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4505
DIODE, ZENER, 33V, 225MW, SOT-23-3, FULL REEL; Zener Voltage Nom:33V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 33V, 225MW, SOT-23-3, FULL REEL; Zener Voltage Nom:33V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 927517-MMBZ5257B-E3-08 287-MMBZ5257B-E3-08 MMBZ5257B-E3-08 MMBZ5257B-E3-08 12X8012
Product Name Diodes - Zener - Single - MMBZ5257B-E3-08 33V 0.225W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Diode, Zener, 33V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay
Package SOT23; SOT-23-3 SOT23; SOT-23-3 SOT-23-3 SOT23; SOT-23
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
RoHS Compliant RoHS RoHS
PD 0.2250 milliwatts 225 milliwatts
Life Cycle Stage Removed; Obsolete
Unlock Full Specs
to access all available technical data