Vishay Precision Group 28V 0.225W Zener Diode MMBZ5255B-E3-08

Description
Zener Diode, 28V V(Z), 5%, 0.225W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: MMBZ5255B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 28V, 0.225W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 28V, 0.225W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MMBZ5255B-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 28V V(Z), 5%, 0.225W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: MMBZ5255B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 28V, 0.225W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 28V, 0.225W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MMBZ5255B-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
28V 0.225W Zener Diode - 2086-MMBZ5255B-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
28V 0.225W Zener Diode
2086-MMBZ5255B-E3-08
28V 0.225W Zener Diode 2086-MMBZ5255B-E3-08
Zener Diode, 28V V(Z), 5%, 0.225W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: MMBZ5255B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 28V, 0.225W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 28V, 0.225W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MMBZ5255B-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 28V V(Z), 5%, 0.225W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: MMBZ5255B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 28V, 0.225W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 28V, 0.225W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MMBZ5255B-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - MMBZ5255B-E3-08 - 802578-MMBZ5255B-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5255B-E3-08
802578-MMBZ5255B-E3-08
Diodes - Zener - Single - MMBZ5255B-E3-08 802578-MMBZ5255B-E3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 802578-MMBZ5255B-E3- 08 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 225mW Voltage - Zener (Nom) (Vz): 28V Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 44 Ohms Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 100nA at 21V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 802578-MMBZ5255B-E3-08
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 225mW
Voltage - Zener (Nom) (Vz): 28V
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 44 Ohms
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 100nA at 21V

Buy Now
Discrete Semiconductor Products - Diodes - Zener - MMBZ5255B-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5255B-E3-08
Discrete Semiconductor Products - Diodes - Zener MMBZ5255B-E3-08
DIODE ZENER 28V 225MW SOT23-3

DIODE ZENER 28V 225MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5255B-E3-08
Zener Diodes MMBZ5255B-E3-08
Zener Diodes 28 Volt 0.225W 5%

Zener Diodes 28 Volt 0.225W 5%

Buy Now Datasheet
Diode, Zener, 28V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4503 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 28V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4503
Diode, Zener, 28V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4503
DIODE, ZENER, 28V, 225MW, SOT-23-3, FULL REEL; Zener Voltage Nom:28V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 28V, 225MW, SOT-23-3, FULL REEL; Zener Voltage Nom:28V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 28V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay - 12X8010 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 28V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay
12X8010
Diode, Zener, 28V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay 12X8010
DIODE, ZENER, 28V, 0.225W, SOT-23-3; Zener Voltage Nom:28V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 28V, 0.225W, SOT-23-3; Zener Voltage Nom:28V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 2086-MMBZ5255B-E3-08 802578-MMBZ5255B-E3-08 MMBZ5255B-E3-08 MMBZ5255B-E3-08 06X4503
Product Name 28V 0.225W Zener Diode Diodes - Zener - Single - MMBZ5255B-E3-08 Discrete Semiconductor Products - Diodes - Zener Zener Diodes Diode, Zener, 28V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
RoHS Compliant RoHS RoHS
PD 0.2250 milliwatts 225 milliwatts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
VZ 28 volts 28 volts
ZZT 44 ohms 44 ohms
Unlock Full Specs
to access all available technical data