Zener Diode 25V 225mW ±2% Surface Mount SOT-23-3
Zener Diodes 25 Volt 0.225W 2%
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | MMBZ5253C-E3-08-ND | MMBZ5253C-E3-08 |
| Product Name | Single Zener Diodes | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) |