Vishay Precision Group 25V 225MW SOT23 Zener Diode MMBZ5253B-E3-08

Description
DIODE ZENER 25V 225MW SOT23-3 Product overview: MMBZ5253B-E3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 25V, 225MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 25V, 225MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5253B-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 25V 225MW SOT23-3 Product overview: MMBZ5253B-E3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 25V, 225MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 25V, 225MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5253B-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25V 225MW SOT23 Zener Diode - 287-MMBZ5253B-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25V 225MW SOT23 Zener Diode
287-MMBZ5253B-E3-08
25V 225MW SOT23 Zener Diode 287-MMBZ5253B-E3-08
DIODE ZENER 25V 225MW SOT23-3 Product overview: MMBZ5253B-E3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 25V, 225MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 25V, 225MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5253B-E3-08 can be used for catalog matching and distributor lookup.

DIODE ZENER 25V 225MW SOT23-3 Product overview: MMBZ5253B-E3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 25V, 225MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 25V, 225MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5253B-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - MMBZ5253B-E3-08 - 963400-MMBZ5253B-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5253B-E3-08
963400-MMBZ5253B-E3-08
Diodes - Zener - Single - MMBZ5253B-E3-08 963400-MMBZ5253B-E3-08
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963400-MMBZ5253B-E3- 08 Packaging: Cut Tape Mounting: SMD (SMT) Tolerance: 5 % Impedance: 35 Ω Power Dissipation: 225 mW Voltage Tolerance: 5 % Zener Voltage: 25 V Weight: 8.788352 mg Number of Pins: 3 Categories: Diodes - Zener - Single Case / Package: SOT-23-3 Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Reverse Leakage Current: 100 nA Max Power Dissipation: 225 mW

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963400-MMBZ5253B-E3-08
Packaging: Cut Tape
Mounting: SMD (SMT)
Tolerance: 5 %
Impedance: 35 Ω
Power Dissipation: 225 mW
Voltage Tolerance: 5 %
Zener Voltage: 25 V
Weight: 8.788352 mg
Number of Pins: 3
Categories: Diodes - Zener - Single
Case / Package: SOT-23-3
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Reverse Leakage Current: 100 nA
Max Power Dissipation: 225 mW

Buy Now
Discrete Semiconductor Products - Diodes - Zener - MMBZ5253B-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5253B-E3-08
Discrete Semiconductor Products - Diodes - Zener MMBZ5253B-E3-08
DIODE ZENER 25V 225MW SOT23-3

DIODE ZENER 25V 225MW SOT23-3

Supplier's Site
Diode, Zener, 25V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay - 12X8008 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 25V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay
12X8008
Diode, Zener, 25V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay 12X8008
DIODE, ZENER, 25V, 0.225W, SOT-23-3; Zener Voltage Nom:25V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 25V, 0.225W, SOT-23-3; Zener Voltage Nom:25V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 25V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4501 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 25V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4501
Diode, Zener, 25V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4501
DIODE, ZENER, 25V, 225MW, SOT-23-3, FULL REEL; Zener Voltage Nom:25V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 25V, 225MW, SOT-23-3, FULL REEL; Zener Voltage Nom:25V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5253B-E3-08
Zener Diodes MMBZ5253B-E3-08
Zener Diodes 25 Volt 0.225W 5%

Zener Diodes 25 Volt 0.225W 5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMBZ5253B-E3-08 963400-MMBZ5253B-E3-08 MMBZ5253B-E3-08 12X8008 MMBZ5253B-E3-08
Product Name 25V 225MW SOT23 Zener Diode Diodes - Zener - Single - MMBZ5253B-E3-08 Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 25V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay Zener Diodes
Package Tape & Reel (TR) SOT23; SOT-23-3 SOT23; SOT-23-3 SOT23; SOT-23 SOT-23-3
RoHS Compliant RoHS RoHS RoHS
ZZT 35 ohms 35 ohms
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Pin Count 3 3
Unlock Full Specs
to access all available technical data