Vishay Precision Group Diodes - Zener - Single - MMBZ5252B-V-GS08 MMBZ5252B-V-GS08

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963399-MMBZ5252B-V-G S08 Packaging: Cut Tape Mounting: SMD (SMT) Impedance: 33 Ω Power Dissipation: 300 mW Voltage Tolerance: 5 % Zener Voltage: 24 V Number of Pins: 3 Categories: Diodes - Zener - Single Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C REACH SVHC: Unknown Element Configuration: Single Max Reverse Leakage Current: 100 nA Zener Current: 5.2 mA Max Power Dissipation: 225 mW
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963399-MMBZ5252B-V-G S08 Packaging: Cut Tape Mounting: SMD (SMT) Impedance: 33 Ω Power Dissipation: 300 mW Voltage Tolerance: 5 % Zener Voltage: 24 V Number of Pins: 3 Categories: Diodes - Zener - Single Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C REACH SVHC: Unknown Element Configuration: Single Max Reverse Leakage Current: 100 nA Zener Current: 5.2 mA Max Power Dissipation: 225 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMBZ5252B-V-GS08 - 963399-MMBZ5252B-V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5252B-V-GS08
963399-MMBZ5252B-V-GS08
Diodes - Zener - Single - MMBZ5252B-V-GS08 963399-MMBZ5252B-V-GS08
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963399-MMBZ5252B-V-G S08 Packaging: Cut Tape Mounting: SMD (SMT) Impedance: 33 Ω Power Dissipation: 300 mW Voltage Tolerance: 5 % Zener Voltage: 24 V Number of Pins: 3 Categories: Diodes - Zener - Single Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C REACH SVHC: Unknown Element Configuration: Single Max Reverse Leakage Current: 100 nA Zener Current: 5.2 mA Max Power Dissipation: 225 mW

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963399-MMBZ5252B-V-GS08
Packaging: Cut Tape
Mounting: SMD (SMT)
Impedance: 33 Ω
Power Dissipation: 300 mW
Voltage Tolerance: 5 %
Zener Voltage: 24 V
Number of Pins: 3
Categories: Diodes - Zener - Single
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
REACH SVHC: Unknown
Element Configuration: Single
Max Reverse Leakage Current: 100 nA
Zener Current: 5.2 mA
Max Power Dissipation: 225 mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 963399-MMBZ5252B-V-GS08
Product Name Diodes - Zener - Single - MMBZ5252B-V-GS08
Package SOT23; SOT-23
Pin Count 3
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1697339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B18J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers