ZENER DIODE; Zener Voltage Nom:20V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ Series; Qualification:- RoHS Compliant: Yes
ZENER DIODE; Diode Case Style:SOT-23; No. of Pins:3; Operating Temperature Range:-; Power Dissipation Pd:225mW; Zener Voltage Vz Typ:20V RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 69R4734 | 35K8369 |
| Product Name | Zener Diode; Zener Voltage Nom Vishay | Zener Diode; Diode Case Style Vishay |
| Package | SOT23; SOT-23 | SOT23; SOT-23 |
| Pin Count | 3 | 3 |
| RoHS Compliant | RoHS | RoHS |