Vishay Precision Group Discrete Semiconductor Products - Diodes - Zener MMBZ5250B-E3-08

Description
DIODE ZENER 20V 225MW SOT23-3
Datasheet
Description
DIODE ZENER 20V 225MW SOT23-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - MMBZ5250B-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5250B-E3-08
Discrete Semiconductor Products - Diodes - Zener MMBZ5250B-E3-08
DIODE ZENER 20V 225MW SOT23-3

DIODE ZENER 20V 225MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5250B-E3-08
Zener Diodes MMBZ5250B-E3-08
Zener Diodes 20 Volt 0.225W 5%

Zener Diodes 20 Volt 0.225W 5%

Buy Now Datasheet
Diode, Zener, 20V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay - 12X8005 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 20V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay
12X8005
Diode, Zener, 20V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay 12X8005
DIODE, ZENER, 20V, 0.225W, SOT-23-3; Zener Voltage Nom:20V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 20V, 0.225W, SOT-23-3; Zener Voltage Nom:20V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 20V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4498 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 20V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4498
Diode, Zener, 20V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4498
DIODE, ZENER, 20V, 225MW, SOT-23-3, FULL REEL; Zener Voltage Nom:20V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 20V, 225MW, SOT-23-3, FULL REEL; Zener Voltage Nom:20V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ5250B-E3-08 MMBZ5250B-E3-08 12X8005
Product Name Discrete Semiconductor Products - Diodes - Zener Zener Diodes Diode, Zener, 20V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay
Life Cycle Stage Removed; Obsolete
Package SOT23; SOT-23-3 SOT-23-3 SOT23; SOT-23
VZ 20 volts
ZZT 25 ohms
IR 100 mA
Unlock Full Specs
to access all available technical data