Vishay Precision Group 18V 0.225W Zener Diode MMBZ5248B-E3-08

Description
Zener Diode, 18V V(Z), 5%, 0.225W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: MMBZ5248B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.225W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.225W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5248B-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 18V V(Z), 5%, 0.225W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: MMBZ5248B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.225W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.225W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5248B-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18V 0.225W Zener Diode
287-MMBZ5248B-E3-08
18V 0.225W Zener Diode 287-MMBZ5248B-E3-08
Zener Diode, 18V V(Z), 5%, 0.225W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: MMBZ5248B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.225W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.225W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5248B-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 18V V(Z), 5%, 0.225W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: MMBZ5248B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.225W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.225W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5248B-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Zener, 18V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay - 12X8003 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 18V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay
12X8003
Diode, Zener, 18V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay 12X8003
DIODE, ZENER, 18V, 0.225W, SOT-23-3; Zener Voltage Nom:18V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 18V, 0.225W, SOT-23-3; Zener Voltage Nom:18V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 18V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4496 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 18V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4496
Diode, Zener, 18V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4496
DIODE, ZENER, 18V, 225MW, SOT-23-3, FULL REEL; Zener Voltage Nom:18V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 18V, 225MW, SOT-23-3, FULL REEL; Zener Voltage Nom:18V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MMBZ5248B-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5248B-E3-08
Discrete Semiconductor Products - Diodes - Zener MMBZ5248B-E3-08
DIODE ZENER 18V 225MW SOT23-3

DIODE ZENER 18V 225MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5248B-E3-08
Zener Diodes MMBZ5248B-E3-08
Zener Diodes 18 Volt 0.225W 5%

Zener Diodes 18 Volt 0.225W 5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMBZ5248B-E3-08 12X8003 MMBZ5248B-E3-08 MMBZ5248B-E3-08
Product Name 18V 0.225W Zener Diode Diode, Zener, 18V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Zener Diodes
RoHS Compliant RoHS RoHS
PD 0.2250 milliwatts 225 milliwatts
Tj -55 C (-67 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Package SOT23; SOT-23 SOT23; SOT-23-3 SOT-23-3
Pin Count 3
Unlock Full Specs
to access all available technical data